Products specifications

Win Source Part Number WS1202259-MSC035SMA070B
Manufacturer Microchip Technology
Category Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 700 V
Operating Temperature -55°C ~ 175°C (TJ)
Supplier Device Package TO-247-3
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian MSC035SMA070B CAD Model

Description

Product Overview: MSC035SMA070B - Microchip Technology

The MSC035SMA070B is a high-performance, silicon carbide (SiC) MOSFET developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced semiconductor device is designed to meet the rigorous demands of power electronics applications, providing improved efficiency, faster switching, and higher temperature operation compared to traditional silicon-based MOSFETs.

Key Features:

  • High Efficiency: The MSC035SMA070B features a low on-resistance (R<sub>DS(on)) that minimizes power losses, making it ideal for high-efficiency power conversion systems.
  • Fast Switching: With its fast switching capabilities, this SiC MOSFET enables higher switching frequencies, which can lead to smaller and lighter system designs by allowing for the use of smaller passive components.
  • High-Temperature Operation: Silicon carbide technology allows for stable operation at higher temperatures, extending the potential application range and improving reliability in harsh environments.
  • Robustness: The device offers excellent ruggedness and is designed to withstand harsh electrical and thermal conditions, making it suitable for demanding applications.
  • Integrated Protection: The MSC035SMA070B includes built-in protection features, ensuring safe operation and longevity of the device.

Applications:

This SiC MOSFET is versatile and can be used in a variety of power applications, including but not limited to:

  • Electric vehicle (EV) charging stations
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies for data centers and telecommunications
  • Industrial motor drives and high-voltage power converters

The MSC035SMA070B from Microchip Technology represents a significant step forward in power semiconductor technology, offering enhanced performance and reliability for a wide range of power applications. Its superior characteristics make it a go-to choice for engineers and designers looking to push the boundaries of efficiency, power density, and thermal management.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $31.2001
ECAD model for STWA46N65DM6AG
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $7.0990
ECAD model for BSC009NE2LS5IATMA1
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1366
ECAD model for 4N60L
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.0328
ECAD model for 2N7002HR
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode / Trans MOSFET P-CH 20V 5.5A 6-Pin TSOP
Lowest to $0.0959
ECAD model for AO6409AL
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to $0.9146
ECAD model for HUF76639S3S
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $1.3181
ECAD model for IRLZ24
Alpha & Omega Semiconductor Inc.
Need more? Email Us
ECAD model for AO7406
ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to $5.3246
ECAD model for FCH072N60

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention