Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package DO-214AB (SMCJ)
Family Name SMCJ15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-8531, 1086-8531-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885963-MSMCJ15CA
Ultra Librarian 3D Model Ultra Librarian MSMCJ15CA CAD Model

Description

Microchip Technology's MSMCJ15CA Transient Voltage Suppressor

The MSMCJ15CA is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This high-quality electronic component is engineered to protect sensitive electronic equipment from voltage spikes and transient events, which can cause irreversible damage to integrated circuits and other critical components. The MSMCJ15CA is an essential device for ensuring the longevity and reliability of electronic systems across a wide range of applications.

Key Features

  • Stand-off Voltage: The MSMCJ15CA is designed with a stand-off voltage of 15V, making it suitable for protecting circuits with nominal working voltages up to this level.
  • Peak Pulse Power: This TVS diode can handle a peak pulse power of 1,500 Watts for a 10/1000μs waveform. This capability ensures that it can absorb significant transient energy without failure.
  • Bi-directional Protection: As a 'CA' suffix device, the MSMCJ15CA offers bi-directional clamping, which is ideal for AC circuits or where the polarity of the transient could be positive or negative.
  • Fast Response Time: The device reacts in picoseconds to transient overvoltage events, providing immediate protection to the vulnerable components in the circuit.
  • DO-214AB Package: The MSMCJ15CA comes in a surface-mount DO-214AB (SMCJ) package, which is well-suited for high-density PCB designs and is compatible with automated assembly processes.

Applications

The MSMCJ15CA is versatile and can be used in various applications where transient voltage protection is critical. These include:

  • Consumer electronics such as TVs, computers, and gaming systems
  • Telecommunication devices like smartphones and networking equipment
  • Industrial systems, including PLCs and motor drives
  • Automotive electronics, which require stringent protection against transients
  • Portable battery-powered devices and chargers

With its combination of features, the MSMCJ15CA from Microchip Technology is an excellent choice for designers looking to enhance the durability and safety of their electronic systems. Its ability to withstand powerful voltage surges while maintaining a small form factor makes it an indispensable component for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
MDE Semiconductor, Inc.
TVS DIODE UP 30VRWM 50.7VC
Lowest to $1.7780
ECAD model for 15KP30A
Toshiba Semiconductor and Storage
Product for Use Only as Protection against Electrostatic Discharge (ESD).
Need more? Email Us
ECAD model for DF5A6.2FU
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F
Littelfuse Inc.
TVS DIODE 24VWM 50VC SOT23-3 / 50V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Lowest to $0.1958
ECAD model for AQ24CANA-02HTG
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 15V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0776
ECAD model for AZ4615-01L
Vishay
TVS DIODE 43VWM 69.4VC DO214AA / 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Need more? Email Us
ECAD model for SMBJ43A-E3/5B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention