Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V
Voltage - Breakdown (Min) 11.1V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 88A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJLCE10
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1351098-MSMCJLCE10A
Ultra Librarian 3D Model Ultra Librarian MSMCJLCE10A CAD Model

Description

Microchip Technology MSMCJLCE10A Transient Voltage Suppressor

The MSMCJLCE10A from Microchip Technology is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This device is a part of Microchip's high-quality circuit protection solutions that ensure the reliability and longevity of critical systems in various applications.

Key Features:

  • Standoff Voltage: The MSMCJLCE10A offers a standoff voltage of 10V, making it suitable for a range of applications where this level of protection is required.
  • Peak Pulse Power: It can handle peak pulse power of 1500 Watts (1.5kW) at 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 17.0V, this device can effectively clamp overvoltage transients, preventing them from damaging the protected circuit.
  • Low Leakage Current: The low leakage current characteristic of the MSMCJLCE10A minimizes power loss when the device is in standby mode, enhancing the overall efficiency of the system it protects.
  • Surface Mount Package: This TVS diode comes in a surface-mount DO-214AB package, which is ideal for automated assembly processes and helps in saving PCB space.
  • Environmental Compliance: It is compliant with RoHS and REACH regulations, making it suitable for use in environmentally sensitive applications.
  • ISO 9001 Quality Standards: Manufactured under strict quality control standards, the MSMCJLCE10A meets ISO 9001 quality management system requirements.

Applications:

The MSMCJLCE10A is versatile and can be used in a variety of sectors including:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunications
  • Networking equipment
  • Portable devices

With its robust protection features and compliance with industry standards, the MSMCJLCE10A from Microchip Technology is an excellent choice for safeguarding sensitive circuits from transient voltage events, ensuring the stable operation and longevity of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Product for Use Only as Protection against Electrostatic Discharge (ESD).
Need more? Email Us
ECAD model for DF5A6.2FU
Yageo
TVS DIODE 24VWM 52VC SOT23 / 52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0910
ECAD model for SDT23C24L02-AT
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323 / 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.5925
ECAD model for AQ24-01FTG
Comchip Technology
TVS DIODE 3.3VWM 18VC 0402C / 18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3R-HF
Yageo
TVS ESD, SOD-123S, 13V, 21.5V, R / 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A13L01
Comchip Technology
TVS DIODE 24VWM 56VC SOD323 / 56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0775
ECAD model for CPDV24V0-HF
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C33L01
Bourns Inc.
TVS DIODE 16VWM 26VC SMC / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.6344
ECAD model for SMLJ16A
Vishay
TVS DIODE 5VWM 19VC LLP1010-5L / 19V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-5L
Need more? Email Us
ECAD model for VBUS054DD-HF4-GS08

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention