Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series -
Package Tube
Product Status Obsolete
Function Telecom Circuit
Interface Parallel
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357205-MT8920BS1
Ultra Librarian 3D Model Ultra Librarian MT8920BS1 CAD Model

Description

The MT8920BS1 from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance data and signal processing applications. This advanced product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High-Speed Performance: The MT8920BS1 is built to deliver fast processing speeds, which is crucial for applications requiring quick data throughput and real-time signal processing.
  • Integration: This IC integrates multiple functions into a single chip, which helps to reduce the overall system footprint, simplify design complexity, and lower production costs for manufacturers.
  • Low Power Consumption: Designed with power efficiency in mind, the MT8920BS1 operates with a low power requirement, making it suitable for battery-powered devices and applications where energy conservation is a priority.
  • Robust Reliability: Microchip Technology is known for its high-quality products, and the MT8920BS1 is no exception. It is engineered to provide reliable performance even under challenging conditions, ensuring long-term stability for your applications.
  • Wide Application Range: This versatile IC can be used across a diverse set of applications, including telecommunications, industrial control systems, automotive electronics, and consumer electronics, showcasing its adaptability to different market needs.

Technical Specifications

The MT8920BS1 boasts a robust set of technical specifications that enable it to handle complex tasks with ease. It features advanced technology that allows for seamless integration into a variety of circuit designs. The precise technical details and datasheets can be accessed directly from Microchip Technology's official website or through authorized distributors.

Design Support and Resources

Microchip Technology provides extensive design support for the MT8920BS1, including technical documentation, application notes, and development tools. Customers can also benefit from Microchip's customer support services, which offer assistance with product selection, implementation, and troubleshooting, ensuring a smooth design process from start to finish.

You May Also Be Interested in

Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Broadcom Limited
ETH SWITCH 24FE 4X2.5G MULTILAYE / Telecom IC
Lowest to $112.1124
ECAD model for BCM56134B1KFSBLG
Texas Instruments
Engineering Project Manager | IC INTERFACE ISDN DEVICE 20-PLCC
Lowest to $8.6604
ECAD model for TP3420AV309
Microchip Technology
Low-Voltage Acoustic Echo Canceller With Noise Reduction | IC ECHO CANCELLER AEC 48TQFP
Lowest to $43.0395
ECAD model for ZL38002QDG1
Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
Mitel Networks Corporation
ISO2-CMOS Integrated DTMFTransceiver
Lowest to $25.3779
ECAD model for MT8880CN
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02
Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
Cypress Semiconductor Corp
Quad HOTLink II™ Transceiver
Need more? Email Us
ECAD model for CYP15G0401DXB-BGXC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention