Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 10.5V ~ 45V
Supply Voltage Not Required
Current - Output (Maximum) 700mA
Rds On 150mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package PowerSO-36 Exposed Bottom Pad
Supplier Device Package PowerSO-36
Family Part Number VN808
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1279547-VN808SR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN808SR CAD Model

Description

The VN808SR from STMicroelectronics is a high-performance, octal channel driver designed to deliver outstanding reliability and efficiency for automotive and industrial applications. This advanced chip is a part of the VIPower M0-7 family and is specifically engineered to address the rigorous demands of smart driving and actuation systems.

Key Features

  • Multiple Channel Outputs: The VN808SR features eight high-side drivers, allowing it to control various loads with a single chip, simplifying design and reducing board space.
  • High Voltage Capability: It operates with a supply voltage from 5.5V up to 36V, making it versatile for various automotive applications, including those requiring a 24V battery.
  • High Current Rating: Each channel can handle continuous current up to 0.7A, with a maximum current limit of 1.3A, suitable for driving a wide range of actuators and resistive loads.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation under high-load conditions.
  • Diagnostic Functions: Integrated diagnostic features provide feedback on load status, open-load detection, and over-temperature warning, aiding in system monitoring and safety.
  • Serial Peripheral Interface (SPI): The chip supports SPI communication for control and diagnostics, enabling easy integration with microcontrollers and other digital systems.

Applications

The VN808SR is ideal for a variety of applications, including but not limited to:

  • Automotive lighting systems
  • Body control modules
  • Engine and powertrain control units
  • Industrial automation systems

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The VN808SR is built to meet the stringent requirements of the automotive industry, with robust design and manufacturing processes that ensure performance in the harshest environments. With its advanced features and proven technology, the VN808SR is a smart choice for designers looking to enhance system functionality while maintaining high reliability and efficiency.

You May Also Be Interested in

STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Need more? Email Us
ECAD model for VN9D30Q100FTR
NXP / Nexperia
Logic level TOPFET
Need more? Email Us
ECAD model for PIP3107-D
ON Semiconductor
Smart High Side Switch | IC SMART HI SIDE SWITCH D2PAK-7
Lowest to $2.6058
ECAD model for FDBS09H04A
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 6WLCSP
Lowest to $0.7003
ECAD model for NX5P2924UKZ
Fairchild/ON Semiconductor
Fairchild Power Switch(FPS)
Need more? Email Us
ECAD model for KA5H0265RC
Diodes Incorporated
PD SWITCH V-QFN4040-17 T&R 4K / Power Switch/Driver 1:1 N-Channel 3.5A V-QFN4040-17
Lowest to $1.5718
ECAD model for DPS1133FIAQ-13
Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
STMicroelectronics
IC PWR SWTCH P-CHAN 1:1 20HTSSOP / Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Lowest to $1.5177
ECAD model for IPS4260LTR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention