EN
  • EN
  • DE

MT9173AN1

Part No MT9173AN1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24SSOP / Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 24-SSOP
Base Product Number MT9173
Standard Package 58 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645306-MT9173AN1
Ultra Librarian 3D Model Ultra Librarian MT9173AN1 CAD Model

Description

Microchip Technology MT9173AN1 Overview

The MT9173AN1 from Microchip Technology is a highly integrated device designed to provide a reliable interface solution for digital switching systems. This product is a testament to Microchip's commitment to offering advanced communication components that meet the rigorous demands of the telecom industry.

Key Features

  • Digital Non-Blocking Switch: The MT9173AN1 is a digital non-blocking switch with a 128 x 128 channel capacity, enabling efficient data routing without interference between channels.
  • High Integration: This device integrates multiple functions into a single chip, which helps to reduce system complexity and increase reliability.
  • Programmable Features: It offers programmable features such as gain, attenuation, and connection options, giving designers flexibility to tailor the device to their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, the MT9173AN1 operates with low power consumption, making it suitable for power-sensitive applications.
  • Easy Interface: The chip is designed to easily interface with microprocessors and digital signal processors, facilitating its integration into a wide range of telecom systems.

Applications

The MT9173AN1 is ideal for use in a variety of applications within the telecommunications sector. Some of these include:

  • Private Branch Exchange (PBX) systems
  • Central office switching
  • Remote subscriber access
  • Wireless base station controllers
  • VoIP gateways

Technical Specifications

The device operates over a wide temperature range, ensuring performance under varying environmental conditions. It is provided in a standard package that facilitates easy mounting onto system boards.

Quality and Support

Microchip Technology is known for its high-quality products and the MT9173AN1 is no exception. It is manufactured under strict quality control standards and is backed by Microchip's comprehensive technical support, ensuring that customers receive the assistance they need for successful implementation.

In summary, the MT9173AN1 from Microchip Technology is a versatile, high-performance digital switch that offers telecom system designers a compact, efficient, and reliable solution for their switching needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2408 $72.7224
6+ $19.8899 $119.3394
8+ $19.2683 $154.1464
11+ $18.6468 $205.1148
14+ $18.0252 $252.3528
19+ $16.1605 $307.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,974 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess