EN
  • EN
  • DE

MT92303B/PR/GP2N

Part No MT92303B/PR/GP2N
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 981638-MT92303B/PR/GP2N
Ultra Librarian 3D Model Ultra Librarian MT92303B/PR/GP2N CAD Model

Description

The MT92303B/PR/GP2N is a cutting-edge, high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their extensive range of microcontrollers and analog semiconductors, designed to cater to the demanding needs of the modern electronics industry.

Key Features

  • Advanced Processing Capabilities: At the heart of the MT92303B/PR/GP2N lies a powerful processing core that enables it to handle complex computations and algorithms efficiently, making it ideal for a wide range of applications.
  • Low Power Consumption: The device is engineered to maintain a balance between performance and power efficiency, ensuring long battery life for portable applications without compromising on processing power.
  • Robust Connectivity: With built-in support for various communication protocols, this product ensures seamless integration with other components and systems, facilitating data transfer and system interoperability.
  • High Reliability: Microchip Technology's commitment to quality means that the MT92303B/PR/GP2N is designed to meet high reliability standards, ensuring stable and consistent performance across its lifespan.
  • Customizable: The device can be tailored to specific requirements, offering flexibility in terms of memory size, peripheral options, and packaging, making it a versatile choice for designers.

Applications

The versatility of the MT92303B/PR/GP2N allows it to be used across various sectors, including industrial automation, automotive systems, consumer electronics, and communication infrastructure. Its robust design and adaptability make it particularly well-suited for applications that require a reliable microcontroller with the ability to handle complex tasks and provide connectivity in challenging environments.

Technical Specifications

Detailed technical specifications are available on the Microchip Technology website, providing in-depth information on the processor's architecture, memory configuration, I/O capabilities, and package details. Designers and engineers can access data sheets, reference manuals, and support tools to facilitate the integration of the MT92303B/PR/GP2N into their projects.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess