EN
  • EN
  • DE

LTC6085CGN#PBF

Part No LTC6085CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Precision Amplifier R-R I/O 5.5V Automotive 16-Pin SSOP N Tube / IC OPAMP GP 1.5MHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 110μA
Output Current per Channel 12.5mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784233-LTC6085CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6085
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6085CGN#PBF CAD Model

Description

The LTC6085CGN#PBF is a state-of-the-art dual operational amplifier (op-amp) from Linear Technology, designed to offer exceptional performance with precision, low noise, and high output drive capability. This op-amp is well-suited for a wide range of applications, including sensor amplification, A/D buffer, and active filters, making it a versatile choice for design engineers.

Key Features:

  • Rail-to-Rail Input and Output: The LTC6085CGN#PBF features rail-to-rail input and output stages, providing maximum dynamic range, which is particularly beneficial in single-supply operations and low voltage applications.
  • Low Noise Performance: With a low input voltage noise density of 1.3nV/√Hz at 1kHz, this op-amp is an excellent choice for applications requiring low noise operation without sacrificing precision.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a low distortion level, making it ideal for audio amplification and other high-performance applications.
  • Low Power Consumption: The LTC6085CGN#PBF is designed for power-sensitive applications, offering a typical quiescent current of 725µA per amplifier, which helps to extend battery life in portable devices.
  • Wide Supply Range: This op-amp can operate from a supply voltage range of 2.7V to 5.5V, providing flexibility in various circuit designs.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 10,000pF, which is beneficial for applications with highly capacitive sources or in buffer configurations.

Package and Temperature Range:

The LTC6085CGN#PBF comes in a compact 16-lead SSOP package, which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a broad range of environments.

Applications:

  • Portable Instrumentation
  • Medical Devices
  • Active Filters
  • Sensor Amplifiers
  • Data Acquisition Systems
  • Audio Processing

With its combination of features, the LTC6085CGN#PBF is a high-quality, versatile op-amp that can enhance the performance and efficiency of a wide array of electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3025 $52.1000
95+ $1.0687 $101.5265
145+ $1.0353 $150.1185
200+ $1.0019 $200.3800
260+ $0.9685 $251.8100
350+ $0.8683 $303.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess