Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Microchip Technology
Packaging Tube
Base Resonator Crystal
Type XO (Standard)
Frequency 50 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.375V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 90mA
Mounting Surface Mount
Case / Package 6-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.055" (1.40mm)
Base Product Number MX555ABB50
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1328170-MX555ABB50M0000
Ultra Librarian 3D Model Ultra Librarian MX555ABB50M0000 CAD Model

Description

Microchip Technology MX555ABB50M0000 Crystal Oscillator

The MX555ABB50M0000 is a high-quality crystal oscillator from the renowned manufacturer Microchip Technology, designed to deliver exceptional performance and stability for a wide range of electronic applications. This precision oscillator is an essential component for ensuring accurate timing and synchronization in circuits, making it an ideal choice for designers and engineers looking for reliable frequency control solutions.

Key Features

  • Frequency: The MX555ABB50M0000 operates at a frequency of 50 MHz, providing a stable clock signal for high-speed digital systems.
  • Package: Encased in a compact, surface-mount package, this crystal oscillator is designed for easy integration into space-constrained designs without sacrificing performance.
  • Supply Voltage: It operates at a standard supply voltage, ensuring compatibility with a broad range of electronic devices and systems.
  • Stability: With excellent frequency stability, the MX555ABB50M0000 maintains consistent performance over a range of environmental conditions, including temperature variations and external disturbances.
  • Low Jitter: The low phase jitter characteristic of this oscillator makes it suitable for applications requiring high precision, such as telecommunications, networking, and data communications.
  • Quality: As with all Microchip Technology products, the MX555ABB50M0000 is manufactured to the highest quality standards, ensuring reliability and longevity in the field.

Applications

The versatility of the MX555ABB50M0000 crystal oscillator allows it to be used in various applications, including:

  • Wireless communication systems
  • Embedded systems
  • Industrial electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Microprocessor & microcontroller clock generation

Overall, the MX555ABB50M0000 from Microchip Technology is a top-tier choice for professionals seeking a reliable and precise timing solution. Its robust design and excellent performance characteristics ensure that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CE 17.734475M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 17.734475M-TBGSA0
Seiko Epson Corporation
SG-8101CE 14.2850M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 14.2850M-TBGSA0
Seiko Epson Corporation
SG-8101CA 57.8750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 57.8750M-TBGSA0
Seiko Epson Corporation
SG-8101CE 12.5000M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.5000M-TBGPA0
Seiko Epson Corporation
SG-8101CE 13.5130M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 13.5130M-TCHSA0
Seiko Epson Corporation
SG-8101CE 10.779375M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 10.779375M-TCHPA0
Seiko Epson Corporation
SG-8101CE 16.6700M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 16.6700M-TCHPA0
Seiko Epson Corporation
SG-8101CA 166.666666M-TCHPA0: OS
Need more? Email Us
ECAD model for SG-8101CA 166.666666M-TCHPA0
Seiko Epson Corporation
SG-8101CG 50.3100M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3100M-TBGPA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention