Products specifications Report Issue?

Win Source Part Number 1010406-MXT768ET
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXT768ET CAD Model

Description

The MXT768ET from Microchip Technology is a state-of-the-art touchscreen controller designed to bring an exceptional user experience to a wide range of interactive devices. This robust and versatile controller is part of the maXTouch® E series, which is renowned for its high performance and reliability in challenging environments.

Built with advanced touch technology, the MXT768ET supports screens up to 12 inches with a maximum of 768 nodes, making it an ideal choice for applications in automotive, industrial, and consumer electronics where precision and responsiveness are paramount. Whether it's for navigation systems, smart appliances, or interactive kiosks, this controller ensures a smooth and intuitive touch interface.

The MXT768ET is designed with noise immunity and moisture tolerance in mind, ensuring consistent performance even in the presence of water or in noisy electrical environments. This makes it particularly well-suited for outdoor or automotive applications where conditions can be unpredictable.

Microchip's proprietary technology also enables the MXT768ET to offer excellent touch detection, including the ability to recognize and process multiple simultaneous touches, which is essential for modern multi-touch applications. Gesture recognition, passive stylus support, and touch with gloves are also supported, providing users with a wide range of interaction possibilities.

The controller is also equipped with a powerful ARM microprocessor, which is capable of handling complex touch processing algorithms. This ensures swift and accurate touch responses, enhancing the overall user experience. Additionally, the MXT768ET features a low-power mode, which is crucial for battery-powered devices, helping to extend their operational life.

For ease of integration, the MXT768ET comes with a comprehensive suite of development tools, including software libraries and real-time diagnostic tools that simplify the design process and reduce time to market. With its robust feature set and Microchip's commitment to quality, the MXT768ET is a top-tier solution for any touch-enabled device.

You May Also Be Interested in

Multicomp
MCWF08U2430BTL / 243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Need more? Email Us
ECAD model for MCWF08U2430BTL
Multicomp
Varistor, Multilayer, 11Vac, 0603 Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M140AGT
EMC
Attenuator, Thermopad, 0 - 18 GHz, 6dB, 0.007 TCA, 0.2W Power Handling, Alumina, RoHS
Need more? Email Us
ECAD model for MTVA0600N07F
Multicomp
Res General Purpose Thick Film 0402 4.3k Ohm 1% 1/16W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWR04X4301FTL
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for N630-5651-T392
Rohm Semiconductor
Lowest to $0.0710
ECAD model for MCR03PZPZJ000
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for NC7NP34K8XNL
Multicomp
Varistor, Multilayer, 30Vac, Voltage Rating Vac 30V Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M380AGT
Micro Commercial Co
N-CHANNEL MOSFET, DPAK / N-Channel 100 V 45A 72W (Tj) Surface Mount DPAK (TO-252)
Lowest to $0.6281
ECAD model for MCU45N10HE3-TP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention