EN
  • EN
  • DE

PD69210R-034900

Part No PD69210R-034900
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description PoE PSE Controller, I²C UART, -40°Cto 85°C, VQFN-32, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001048-PD69210R-034900
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PD69210R-034900 CAD Model

Description

Microchip Technology PD69210R-034900 - Power over Ethernet (PoE) Midspan

The PD69210R-034900 from Microchip Technology is a state-of-the-art Power over Ethernet (PoE) midspan solution, designed to inject power onto an Ethernet cable to power remote devices. This advanced midspan is a part of Microchip's PoE systems which are renowned for their reliability and efficiency in powering devices such as IP cameras, wireless access points, and VoIP phones.

Key Features:

  • IEEE 802.3at Compliance: The device adheres to the IEEE 802.3at standard for PoE, ensuring compatibility with a wide range of PoE-capable devices.
  • High Power Output: With the ability to deliver up to 30 watts of power per port, the PD69210R-034900 can easily power even the most demanding PoE devices.
  • Efficient Power Management: The midspan includes advanced power management features that help conserve energy, reduce costs, and extend the life of connected devices.
  • Scalability: Designed for scalability, it can be used in small to large installations, making it an ideal choice for businesses of all sizes.
  • Easy Installation: The plug-and-play design allows for effortless installation without the need for any configuration or software installation.
  • Network Compatibility: It supports 10/100/1000 Mbps data rates, ensuring fast data transfer and compatibility with most network infrastructures.
  • Surge Protection: Built-in surge protection safeguards against voltage spikes, which can be critical for outdoor or industrial environments.

Applications:

The PD69210R-034900 is ideal for a variety of applications where remote devices require both power and data over a single Ethernet cable. This includes:

  • Enterprise Networking
  • Industrial Automation
  • IP Surveillance Systems
  • Wireless Network Deployments
  • IP Telephony

Microchip Technology's PD69210R-034900 PoE midspan is a robust and versatile solution that simplifies the deployment of network devices by eliminating the need for separate power supplies or electrical wiring. Its reliability and advanced features make it an essential component for modern networked systems.

You May Also Be Interested in

Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess