Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection -10pC
Channel Capacitance (CS(off), CD(off)) 11pF, 8pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1167423-DG308ACJ-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG308A
Introduction Date June 17, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian DG308ACJ-E3 CAD Model

Description

The Vishay DG308ACJ-E3 is a 16-DIP (0.300", 7.62mm) integrated circuit that contains four SPST - NO switch circuits.

  • On-State Resistance: 100 Ohm (max)
  • Leakage Current: 1nA (max)
  • Switch Time (Ton): 200ns
  • Switch Time (Toff): 150ns
  • Charge Injection: -10pC
  • Channel Capacitance (CS(off)): 11pF
  • Channel Capacitance (CD(off)): 8pF
  • Operating Temperature: 0°C to 70°C (TA)
  • Packaging: Tube
  • Applications: Audio and video switching

You May Also Be Interested in

Fairchild/ON Semiconductor
Analog Switch Single SPST 6-Pin MicroPak W T/R / IC SWITCH SPST 6MICROPAK
Need more? Email Us
ECAD model for FSA1157L6X
Analog Devices Inc.
IC MUX/DEMUX TRIPLE 4X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG792GBCPZ-REEL
Fairchild/ON Semiconductor
IC SWITCH SPDT 6WLCSP
Lowest to $0.4528
ECAD model for FSA839UCX
Fairchild/ON Semiconductor
IC SWITCH DUAL DPDT 16UMLP
Lowest to $0.7321
ECAD model for FSA2467UMX
Analog Devices Inc.
IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG795ABCPZ-REEL
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Lowest to $7.9854
ECAD model for ADG711BR
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $2.3459
ECAD model for FSA4159L6X
Analog Devices Inc.
IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG795GBCPZ-500RL7
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST 8MICROPAK
Lowest to $0.7209
ECAD model for FSA1258L8X

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention