EN
  • EN
  • DE

SN74AC08

Part No SN74AC08
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253225-SN74AC08
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74AC08 CAD Model

Description

The SN74AC08 from Texas Instruments is a high-performance, quadruple 2-input AND gate IC that combines the advantages of both CMOS and bipolar transistors. The AC series logic circuits are characterized by their fast speed and low power consumption, making them suitable for a wide range of digital applications.

Key Features:

  • Logic Type: 2-Input Positive-AND Gates
  • Number of Circuits: Four independent gates in one package
  • Operating Voltage: 2V to 6V, accommodating a range of power supplies and logic levels
  • Output Current: ±24-mA at 3.3V, providing robust drive capability
  • Propagation Delay Time: Fast propagation delay, typically 8.3ns at 5V, ensuring quick response times in critical applications
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments

The SN74AC08 is designed to operate with a wide input voltage range and provides a high level of drive current, which is ideal for driving large loads or for interfacing with other logic families. The device's inputs are compatible with TTL levels, allowing for easy integration into mixed-technology systems.

Applications:

This versatile integrated circuit can be used in various digital applications, including:

  • Logic gates and digital circuits
  • Computing systems and data processing
  • Signal processing
  • Control systems
  • Function generators

The SN74AC08 is available in multiple package options, including SOIC, TSSOP, and PDIP, providing flexibility for different assembly processes and design layouts. Its robust design ensures reliable operation in the presence of transient conditions and noise, making it a preferred choice for designers looking for a dependable logic solution.

With its combination of speed, power efficiency, and reliability, the SN74AC08 from Texas Instruments is an excellent choice for those in need of high-performance logic gates in their electronic designs.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $10.3384
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Maxim Integrated
Need more? Email Us
Atmel
Lowest to $8.5447
Coilcraft
Lowest to $0.1042

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4462 $51.3130
275+ $0.3662 $100.7050
425+ $0.3547 $150.7475
585+ $0.3433 $200.8305
755+ $0.3318 $250.5090
1,010+ $0.2975 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess