EN
  • EN
  • DE
  • IT

ATSAM4LC2BA-UUR

Part No ATSAM4LC2BA-UUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64WLCSP / MCU 32-bit ARM Cortex M4 RISC 128KB Flash 3.3V 64-Pin WLCSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 7x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-XFBGA, WLCSP
Manufacturer Package 64-WLCSP (4.4x4.4)
Win Source Part Number 769273-ATSAM4LC2BA-UUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4LC2BA
ECCN 5A992.c
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC2BA-UUR CAD Model

Description

The ATSAM4LC2BA-UUR is a cutting-edge microcontroller unit (MCU) from the reputable Microchip Technology, known for its high-performance and low-power ARM Cortex-M4 processor core. This MCU is particularly designed for industrial and consumer applications that require efficient power management, robust security features, and a wide range of communication interfaces.

At the heart of the ATSAM4LC2BA-UUR lies a Cortex-M4 core that can run up to 100 MHz, providing the computational power needed for complex tasks. It comes equipped with 256KB of flash memory and 32KB of SRAM, allowing for ample storage of application code and data without needing external memory components. Additionally, the MCU includes a 2KB read-while-write flash and a 20KB ROM with embedded bootloader software, facilitating easier programming and updates.

This microcontroller is not only powerful but also energy-efficient, featuring multiple power-saving modes to ensure optimal consumption for battery-powered devices. The device supports a wide operating voltage range from 1.68V to 3.6V, making it versatile for various power supply conditions.

Connectivity is a strong suit for the ATSAM4LC2BA-UUR, as it provides a rich set of peripherals including USB, I2C, SPI, UARTs, and LIN, among others. This allows for easy integration with external devices and systems. Moreover, it boasts a variety of timers, PWM channels, and a 12-bit ADC, which are essential for real-time control and sensor interfacing in embedded applications.

Safety and security are paramount, and the ATSAM4LC2BA-UUR delivers with features like hardware CRC, a random number generator, and a unique ID for each device. For applications that demand reliable operation, this MCU also offers a watchdog timer and a brown-out detector.

In summary, the ATSAM4LC2BA-UUR from Microchip Technology is an exceptional choice for designers looking for a robust, secure, and power-efficient microcontroller. Its extensive feature set and high level of integration make it ideal for a broad spectrum of applications, from industrial control systems to smart consumer electronics.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess