EN
  • EN
  • DE

SPC5603BF2MLH6

Part No SPC5603BF2MLH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 28K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5603
Other Names 935314733557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263952-SPC5603BF2MLH6
Ultra Librarian 3D Model Ultra Librarian SPC5603BF2MLH6 CAD Model

Description

Product Overview

The SPC5603BF2MLH6 is a cutting-edge microcontroller unit (MCU) from NXP's popular SPC5 family, designed to cater to the demanding needs of automotive and industrial applications. This MCU is built on Power Architecture® technology, renowned for its high-performance processing capabilities and efficiency.

Key Features

  • Core: The SPC5603BF2MLH6 is equipped with a 32-bit Power Architecture e200z0h CPU core, operating at speeds up to 64 MHz, which provides a perfect balance between computational power and energy consumption.
  • Memory: It boasts an ample memory configuration with 512 KB of flash memory for program storage and 64 KB of RAM for efficient data handling and processing.
  • Advanced Timer: The MCU includes a Modular I/O System (MIOS) that supports complex timing and PWM generation, making it ideal for precise control tasks.
  • Communication Interfaces: A variety of communication interfaces such as CAN, LIN, and serial communication interfaces (SCI) are integrated to ensure versatile connectivity options.
  • Analog-to-Digital Converters (ADC): It features multiple 10-bit ADCs with fast conversion times, enabling accurate sensor data acquisition.
  • Package: The device comes in a low-profile 64-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the SPC5603BF2MLH6 is designed to withstand harsh environments.

Applications

The robust feature set of the SPC5603BF2MLH6 makes it an ideal choice for a wide range of applications, particularly in the automotive sector, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its reliability and adaptability also make it suitable for industrial control systems and smart sensors.

Quality and Reliability

NXP is committed to delivering high-quality products, and the SPC5603BF2MLH6 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring reliability and performance in critical applications. Developers can rely on this MCU to build systems that not only meet but exceed the expectations for modern automotive and industrial electronic systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess