EN
  • EN
  • DE

ATXMEGA32E5-M4UR

Part No ATXMEGA32E5-M4UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 32UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)
Manufacturer Microchip Technology
Series AVR® XMEGA® E5
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-UQFN (4x4)
Family Name ATXMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA32E5-M4URCT, ATXMEGA32E5-M4URCT, ATXMEGA32E5-M4URTR, 1611-ATXMEGA32E5-M4URTR, 1611-ATXMEGA32E5-M4URDKRINACTIVE, 1611-ATXMEGA32E5-M4URDKR, ATXMEGA32E5-M4URDKR, 1611-ATXMEGA32E5-M4URDKR-ND, 1611-ATXMEGA32E5-M4URTRINACTIVE, 1611-ATXMEGA32E5-M4URTR-ND
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912262-ATXMEGA32E5-M4UR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32E5-M4UR CAD Model

Description

The ATXMEGA32E5-M4UR from Microchip Technology is a high-performance, low-power 8/16-bit microcontroller that ingeniously blends the efficiency of an 8-bit microcontroller with the processing power of a 16-bit architecture. This innovative product is part of Microchip's AVR® XMEGA® E5 microcontroller series, designed to offer significant flexibility and scalability for various embedded system applications.

Key Features

  • Advanced Architecture: The ATXMEGA32E5-M4UR operates with a maximum frequency of 32MHz and is built on an innovative picoPower® technology. It features a 32KB of in-system self-programmable flash, 1KB EEPROM, and 4KB SRAM, providing ample space for complex applications.
  • Rich Peripheral Set: This microcontroller is equipped with a variety of peripherals including four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), two SPI channels, and 32 I/O lines, allowing for versatile connectivity and control options.
  • Analog Features: For applications requiring analog integration, the ATXMEGA32E5-M4UR offers a 12-bit ADC with up to 16 channels, two 12-bit DACs, and analog comparator, providing comprehensive support for analog signal processing.
  • Robust Security: With features such as a unique device ID and a temperature sensor, this microcontroller ensures secure and reliable operation in varying environmental conditions.
  • Power Efficiency: The device supports multiple power-saving modes, making it an ideal choice for battery-powered or energy-sensitive applications.

Applications

The ATXMEGA32E5-M4UR is perfectly suited for a wide range of applications, including industrial control systems, medical devices, home automation, and battery-operated products. Its powerful feature set also makes it an excellent choice for sensor management, advanced motor control, and wireless communication systems.

Package Information

This microcontroller is available in a 32-pin QFN package, offering a compact footprint for space-constrained applications while providing robustness for industrial-grade products.

Additional Information

For detailed technical specifications, application notes, and support resources, developers can access extensive documentation available on the Microchip Technology website. The ATXMEGA32E5-M4UR is supported by Microchip's software and hardware development tools, simplifying the design process and reducing time to market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0000 $78.0000
4+ $32.0000 $128.0000
5+ $31.0000 $155.0000
7+ $30.0000 $210.0000
9+ $29.0000 $261.0000
12+ $26.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess