Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 128376-MC14094BFEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14094BFEL CAD Model

Description

The MC14094BFEL is a high-performing integrated circuit from ON Semiconductor, designed to cater to a wide range of digital applications. This device is a Serial Shift Register, which is essential for capturing and converting serial data to parallel output formats. The versatility of this component makes it a valuable addition to various electronic systems, including data acquisition, instrumentation, and communication devices.

Key Features

  • Series: 4000B
  • Logic Type: Shift Register
  • No. of Circuits: 1
  • No. of Bits per Element: 8
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOEIAJ-16

Product Advantages

The MC14094BFEL is designed to be highly flexible, accommodating a broad spectrum of supply voltages ranging from 3V to 18V, which allows it to be used in environments with varying power supplies. Its wide operating temperature range ensures reliability and functionality under extreme conditions, making it suitable for industrial applications.

The device's surface mount package, SOEIAJ-16, is compact and suitable for space-constrained applications. Its serial input to parallel output functionality is crucial for systems that require efficient data handling and processing.

Applications

ON Semiconductor's MC14094BFEL is utilized in a variety of applications. It is commonly found in:

  • Serial-to-parallel data conversion
  • Remote control systems
  • Instrumentation and test equipment
  • Data acquisition systems
  • Automotive systems
  • Communication devices

With its robust design and ON Semiconductor's reputation for quality, the MC14094BFEL is a reliable choice for designers looking to implement a shift register in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6107
ECAD model for NPIC6C596AD-Q100J
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Need more? Email Us
ECAD model for NPIC6C596ABQ-Q100X
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $6.5194
ECAD model for 74LVC594ABQ,115
ON Semiconductor
IC SHIFT REGISTR 4BIT CMOS 16DIP
Lowest to $0.5767
ECAD model for MC14015BCP
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.1513
ECAD model for TC74VHC164FT
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOEIAJ
Need more? Email Us
ECAD model for MC14021BFEL
Microchip Technology
IC SR OPEN DRAIN 32BIT 44-PLCC
Need more? Email Us
ECAD model for HV5530PJ-G
ON Semiconductor
IC SHIFT REGISTER 8BIT 28-PLCC
Need more? Email Us
ECAD model for MC10E141FNR2G
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
ECAD model for HV5522PG-G

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5720 $65.7800
280+ $0.4695 $131.4600
430+ $0.4547 $195.5210
590+ $0.4400 $259.6000
765+ $0.4255 $325.5075
1,020+ $0.3814 $389.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention