EN
  • EN
  • DE

SRTAG2K-DMC6T/2

Part No SRTAG2K-DMC6T/2
Manufacturer STMicroelectronics
Catalog RFID Transponders, Tags
Description RFID TAG R/W 13.56MHZ INLAY  /  RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 13.56MHz
Memory Type Read/Write
Writable Memory 2kb (User)
Standards ISO 14443
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SRTAG2
Other Names 497-14356-6,497-14356-1,497-14356-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235603-SRTAG2K-DMC6T/2
Ultra Librarian 3D Model Ultra Librarian SRTAG2K-DMC6T/2 CAD Model

Description

The SRTAG2K-DMC6T/2 is a state-of-the-art RFID transponder from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This transponder is part of the ST25 product family which is designed to provide both flexibility and robust performance for a wide array of RFID tagging needs.

Key Features

  • High Data Storage Capacity: The SRTAG2K-DMC6T/2 comes with a substantial 2K-bit EEPROM memory, offering ample space for data storage that is required in various applications such as inventory management, asset tracking, and authentication.
  • Durability: Constructed with industrial-grade materials, this transponder is designed to withstand harsh environments, making it suitable for outdoor use and applications that may expose it to extreme conditions.
  • Long-Range Communication: Utilizing advanced RFID technology, this product offers excellent read range, which is essential for efficient and reliable wireless communication, especially in logistics and supply chain management.
  • ISO/IEC 15693 and ISO/IEC 18000-3 Compliant: Compliance with these international standards ensures interoperability and compatibility with other RFID systems, facilitating integration into existing infrastructures.
  • Energy Efficiency: The SRTAG2K-DMC6T/2 is designed to operate with minimal power consumption, which is critical for sustainable operations and reducing the overall carbon footprint of the systems it is integrated into.

Applications

The versatility of the SRTAG2K-DMC6T/2 makes it suitable for a variety of applications, including:

  • Supply Chain Management
  • Asset Tracking
  • Inventory Control
  • Anti-counterfeiting Solutions
  • Access Control

With its combination of robust performance, high storage capacity, and compliance with international standards, the SRTAG2K-DMC6T/2 from STMicroelectronics represents a reliable choice for businesses and organizations looking to leverage RFID technology for enhanced operational efficiency and security.

You May Also Be Interested in

Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
Microchip Technology
IC ID R/W TRANSPONDER / Read/Write Low Frequency RFID IDIC 100 KHz to 150 KHz
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
Texas Instruments
RFID 32MM GLASS TRANSP R/O 64B
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ INLAY / RF37S114 Tag-it™ HF-I Type 5 NFC, ISO/IEC 15693 Transponder, 4 mm × 4 mm
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203
NXP / Nexperia
IC TRANSPONDER HITAG 2 STICK PKG / Security Transponder, HITAG 2
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess