EN
  • EN
  • DE

RF37S114HTFJB

Part No RF37S114HTFJB
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG R/W 13.56MHZ INLAY / RF37S114 Tag-it™ HF-I Type 5 NFC, ISO/IEC 15693 Transponder, 4 mm × 4 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Style Inlay
Technology Passive
Frequency 13.56MHz
Memory Type Read/Write
Writable Memory 256b (User)
Standards ISO 15693, ISO 18000-3
Temperature Range - Operating -25°C ~ 70°C
Dimension 4.00mm x 4.00mm x 0.66mm
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804258-RF37S114HTFJB
Ultra Librarian 3D Model Ultra Librarian RF37S114HTFJB CAD Model

Description

The RF37S114HTFJB from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance radio frequency (RF) applications. This product is a testament to Texas Instruments' commitment to providing advanced solutions for the rapidly evolving electronics industry. The RF37S114HTFJB is ideal for designers looking to implement RF systems with stringent requirements for size, power efficiency, and reliability.

Key Features:

  • High Frequency Operation: This device is capable of operating at very high frequencies, making it suitable for a wide range of applications in the RF spectrum.
  • Low Power Consumption: Energy efficiency is at the core of the RF37S114HTFJB design, ensuring that the device operates with minimal power draw, thereby extending the battery life of portable applications.
  • Robust Design: The product is built to withstand harsh conditions, making it reliable for use in industrial and outdoor applications that may be exposed to extreme temperatures, vibrations, or other challenging environmental factors.

Applications:

The versatility of the RF37S114HTFJB allows it to be used in a variety of applications, including but not limited to:

  • Wireless Communication Systems
  • RFID Readers and Tags
  • Industrial Monitoring and Control
  • Consumer Electronics
  • Automotive Systems

Quality and Support:

As with all Texas Instruments products, the RF37S114HTFJB is manufactured to the highest quality standards. Customers can expect reliable performance and durability. Additionally, Texas Instruments provides comprehensive technical support for their products, including detailed documentation, application notes, and a responsive customer service team to assist with any design or implementation questions.

Ordering Information:

The RF37S114HTFJB is available for order through Texas Instruments' official distribution channels. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W INLAY / RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
Need more? Email Us
STMicroelectronics
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess