EN
  • EN
  • DE

SPS1M001A-07

Part No SPS1M001A-07
Manufacturer ON Semiconductor
Catalog RFID Transponders, Tags
Description RFID TAG R/W 902-928MHZ INLAY  /  RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 902MHz ~ 928MHz
Memory Type Read/Write
Writable Memory 128b (EPC)
Standards ISO 18000-6, EPC
Temperature Range - Operating -40°C ~ 85°C
Dimension 6.469" L x 0.787" W (165.00mm x 20.00mm)
Base Product Number SPS1M001
Other Names 2832-SPS1M001A-07-488,2832-SPS1M001A-07TR
Standard Package 1,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235604-SPS1M001A-07
Ultra Librarian 3D Model Ultra Librarian SPS1M001A-07 CAD Model

Description

The SPS1M001A-07 from ON Semiconductor is a high-performance, single-channel power switch designed for a variety of applications. This versatile component is engineered to deliver efficient power distribution while offering protection features that ensure the longevity and reliability of both the switch and the system it's integrated into.

Key Features

  • Current Rating: The SPS1M001A-07 can handle continuous current up to 1A, making it suitable for a wide range of applications that require a moderate amount of power.
  • Low R<sub>DS(on): With an exceptionally low on-resistance, this power switch ensures minimal voltage drop and power loss, thus enhancing system efficiency.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the system against excessive currents that could cause damage or reduce the lifespan of the components.
  • Thermal Shutdown: The thermal shutdown feature is designed to turn off the switch if the junction temperature exceeds a certain threshold, preventing overheating and potential damage.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch operates only when the supply voltage is within an acceptable range, protecting the device from low-voltage conditions.

Applications

The SPS1M001A-07 power switch is ideal for applications that require a reliable and protected power distribution system. Its features make it particularly well-suited for:

  • USB and portable devices
  • Hot-swap and plug-and-play applications
  • Power management in consumer electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SPS1M001A-07 is no exception. This power switch is designed with the highest standards to ensure that it meets the rigorous demands of industrial and consumer applications. The device is packaged in a compact SOT-23 package, which allows for easy integration into a variety of circuit designs without sacrificing board space.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation. The SPS1M001A-07 power switch is a reliable choice for designers looking to enhance system protection and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Need more? Email Us
NXP / Nexperia
SECURITY TRANSPONDER, SECT
Need more? Email Us
Omron
RFID TAG R/W ENCAP / RFID Tag Read/Write 254kB (User) Memory Encapsulated
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
Murata Electronics North America
RFID TAG R/W 865-920MHZ ENCAP
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess