EN
  • EN
  • DE

SL2ICS5101EW/V7,00

Part No SL2ICS5101EW/V7,00
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description IC I-CODE SLI SMART LABEL DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL2ICS5101
Standard Package 23,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235616-SL2ICS5101EW/V7,00
Ultra Librarian 3D Model Ultra Librarian SL2ICS5101EW/V7,00 CAD Model

Description

The SL2ICS5101EW/V7,00 is a state-of-the-art Near Field Communication (NFC) tag IC from NXP Semiconductors, designed to provide flexible and secure communication for a variety of applications. This product is part of NXP's renowned SLIX2 family, which is known for its high performance and reliability in contactless communication operations.

Key Features

  • High-Frequency Interface: Operating at 13.56 MHz, this IC is compatible with ISO/IEC 15693 and ISO/IEC 18000-3 mode 1 standards, ensuring a broad range of device interoperability.
  • Advanced Security: The SL2ICS5101EW/V7,00 incorporates features such as Originality Signature and TruST25 digital signature, providing enhanced security measures against cloning and counterfeiting.
  • Memory: The chip includes a user memory of 896 bytes, which is suitable for a variety of data storage purposes, such as URLs, text, or small graphics in NFC applications.
  • Fast Data Transfer: With a data transfer rate of up to 53 kbit/s, this IC allows for quick and efficient communication between devices.
  • Energy Efficiency: The passive NFC tag design means that it does not require a power source of its own, drawing power from the NFC field generated by the reader device.

Applications

The SL2ICS5101EW/V7,00 is versatile and can be used in a wide range of applications, including but not limited to:

  • Smart advertising
  • Product and brand protection
  • Consumer engagement
  • Asset tracking
  • Access control
  • Event ticketing

Product Specifications

Parameter Value Frequency 13.56 MHz Standards ISO/IEC 15693, ISO/IEC 18000-3 mode 1 Memory 896 bytes Data Rate Up to 53 kbit/s Security Features Originality Signature, TruST25

With its combination of secure communication, interoperability, and versatile applications, the SL2ICS5101EW/V7,00 NFC tag IC from NXP is an excellent choice for developers and manufacturers looking to incorporate NFC technology into their products.

You May Also Be Interested in

STMicroelectronics
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Lowest to $5.2788

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess