EN
  • EN
  • DE

HTMS1101FTK/AF,115

Part No HTMS1101FTK/AF,115
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description RFID TAG R/W 100-150KHZ ENCAP  /  RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr NXP USA Inc.
Series HITAG® µ
Package Tape & Reel (TR)
Product Status Obsolete
Style Encapsulated
Technology Passive
Frequency 100kHz ~ 150kHz
Memory Type Read/Write
Writable Memory 1.76kb (User)
Standards ISO 11784, ISO 11785
Dimension 0.057" L x 0.039" W (1.45mm x 1.00mm)
Base Product Number HTMS1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 935290132115
Standard Package 3,000
Win Source Part Number 1221320-HTMS1101FTK/AF,115
Ultra Librarian 3D Model Ultra Librarian HTMS1101FTK/AF,115 CAD Model

Description

The HTMS1101FTK/AF,115 is a state-of-the-art High-Temperature Silicon Controlled Rectifier (SCR) from NXP Semiconductors, designed to deliver exceptional performance in environments that demand high thermal resilience. This SCR is a perfect solution for industrial, automotive, and aerospace applications where reliable operation at elevated temperatures is a critical requirement.

Key Features

  • High-Temperature Operation: Engineered to withstand temperatures up to 150°C, ensuring stable performance in harsh conditions.
  • Robust Voltage Rating: With a repetitive peak off-state voltage (Vdrm/Vrrm) of 600V, it provides reliable operation in high voltage circuits.
  • Optimized Current Capacity: Capable of handling a continuous on-state current (It(av)) of 1.1A, making it suitable for a wide range of power control applications.
  • Compact Package: The HTMS1101FTK/AF,115 comes in a SOT223 package, which is ideal for space-constrained applications while providing excellent power dissipation characteristics.
  • Triggering Sensitivity: Features a sensitive gate that ensures low gate triggering current, allowing for direct interfacing with microcontrollers and other logic-level devices.

Applications

The versatility of the HTMS1101FTK/AF,115 SCR makes it an excellent choice for a variety of applications, including:

  • Motor control systems
  • Overvoltage crowbar protection
  • Industrial heating
  • Automotive electronics
  • Aerospace power management

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the HTMS1101FTK/AF,115 is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. With its robust design and cutting-edge technology, this SCR is an ideal choice for designers looking for high-temperature, high-voltage, and high-reliability semiconductor solutions.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess