EN
  • EN
  • DE

PCF7939VA/CABC0600

Part No PCF7939VA/CABC0600
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description IC TRANSPONDER IMMOBILIZER PLLMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr NXP
Package Bulk
Product Status Active
Base Product Number PCF7939
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1232465-PCF7939VA/CABC0600
Ultra Librarian 3D Model Ultra Librarian PCF7939VA/CABC0600 CAD Model

Description

NXP PCF7939VA/CABC0600 Transponder Chip

The NXP PCF7939VA/CABC0600 is a state-of-the-art transponder chip designed to deliver top-tier performance and security for various wireless communication applications. This chip is part of NXP's renowned product lineup, known for its reliability and innovative features tailored to the needs of the automotive industry and beyond.

Key Features

  • High-Security Level: The chip integrates a programmable 96-bit secret key, providing robust security measures for preventing unauthorized access and ensuring secure communication.
  • Advanced Encryption: With built-in support for cryptographic algorithms, the PCF7939VA/CABC0600 ensures data integrity and protection against tampering and eavesdropping.
  • Low Power Consumption: Designed for efficiency, the chip operates with minimal power, making it ideal for battery-operated devices where longevity is critical.
  • Wide Frequency Range: The transponder chip is capable of operating across a broad frequency range, offering flexibility and compatibility with various global standards.

Applications

The NXP PCF7939VA/CABC0600 is primarily utilized in the automotive sector for applications such as keyless entry systems, immobilizers, and remote key fobs. Its robust security features make it an excellent choice for any application requiring secure wireless communication and authentication, such as access control systems and identification tags.

Technical Specifications

  • Supply Voltage: 1.1 to 1.6 V
  • Operating Temperature: -40°C to +85°C
  • Frequency Range: 100 kHz to 150 kHz (LF) and 10 MHz to 20 MHz (HF)
  • Memory: EEPROM with 330-bit user memory, including 32-bit password protection

With its combination of advanced security features, low power consumption, and versatile frequency range, the NXP PCF7939VA/CABC0600 transponder chip is a powerful solution for secure wireless communication needs. Whether for automotive applications or other industries where security and reliability are paramount, this chip represents a solid choice for designers and engineers looking to incorporate trusted technology into their products.

You May Also Be Interested in

NXP / Nexperia
IC SECURITY TRANSPONDER PLLMC
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
Texas Instruments
RFID TAG 134.2KHZ GLASS ENCAP / RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Lowest to $28.9567
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
SECURITY TRANSPONDER, SECT
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $23.7670
NXP / Nexperia
IC TRANSPONDER HITAG 2 STICK PKG / Security Transponder, HITAG 2
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess