EN
  • EN
  • DE

RI-TRP-WR3P-30

Part No RI-TRP-WR3P-30
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG R/W 134.2KHZ GLSS ENCAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RFID Tag Read/Write 80b (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Family Name RI-TRP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number -RI-TRP-WR3P, -481-1110-1-ND, 481-1110-2-NDR, 481-1110-6, -481-1110-1-NDR, 481-1110-2, RITRPWR3P30, 481-1110-1-NDR, -RI-TRP-WR3P-30-NDR, 481-1110-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932036-RI-TRP-WR3P-30
Ultra Librarian 3D Model Ultra Librarian RI-TRP-WR3P-30 CAD Model

Description

Product Overview: Texas Instruments RI-TRP-WR3P-30

The Texas Instruments RI-TRP-WR3P-30 is a robust, low-frequency (LF) RFID transponder designed to provide reliable wireless identification and tracking capabilities in a wide range of industrial and commercial applications. This transponder is part of Texas Instruments' RI-TRP series, which is known for its durability and consistent performance in challenging environments.

Key Features

  • Frequency: Operates at 134.2 kHz, which is a globally accepted frequency for RFID applications, ensuring compatibility and interoperability across various systems and borders.
  • Memory: Equipped with a 80-bit read-only memory (ROM) that contains a unique identification code, making each transponder individually identifiable.
  • Form Factor: The RI-TRP-WR3P-30 comes in a glass encapsulated package, providing excellent protection against harsh conditions such as moisture, chemicals, and mechanical stress.
  • Range: Capable of being read from a distance, allowing for flexibility in system design and deployment.
  • Compatibility: Designed to be compatible with Texas Instruments' RFID readers and antennas, allowing for seamless integration into existing systems.
  • Applications: Ideal for animal identification, asset tracking, waste management, and access control, among other uses.

Durability and Reliability

The RI-TRP-WR3P-30 is built to withstand the rigors of extreme environments. Its glass housing is impervious to water, dust, and a wide range of chemicals, ensuring that the transponder continues to operate effectively even in the most demanding conditions. The passive nature of the transponder means it requires no internal power source, which contributes to its longevity and maintenance-free operation.

Easy Integration

With its standardized design and operation, the RI-TRP-WR3P-30 can be easily integrated into a variety of RFID systems. Its compatibility with Texas Instruments' RFID technology ensures that users can leverage the full potential of their RFID solutions with minimal setup time and effort.

In summary, the Texas Instruments RI-TRP-WR3P-30 is a reliable and durable RFID transponder that offers excellent performance for a range of identification and tracking applications. Its robust design and compatibility with existing systems make it an ideal choice for businesses looking to enhance their operations with RFID technology.

You May Also Be Interested in

Murata Electronics North America
RFID TAG R/W 865-920MHZ ENCAP
Lowest to $0.5454
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ INLAY / RF37S114 Tag-it™ HF-I Type 5 NFC, ISO/IEC 15693 Transponder, 4 mm × 4 mm
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $23.7670
Texas Instruments
RFID TAG 134.2KHZ GLASS ENCAP / RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Lowest to $28.9567
NXP / Nexperia
IC SECURITY TRANSPONDER PLLMC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess