EN
  • EN
  • DE

PCF7938XA/CAAB3800

Part No PCF7938XA/CAAB3800
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description IC TRANSPONDER IMMOBILIZER PLLMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr NXP
Package Bulk
Product Status Active
Base Product Number PCF7938
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888741-PCF7938XA/CAAB3800
Ultra Librarian 3D Model Ultra Librarian PCF7938XA/CAAB3800 CAD Model

Description

The NXP PCF7938XA/CAAB3800 is a state-of-the-art transponder chip designed for use in a wide range of security and immobilizer applications. This chip is part of NXP's renowned HITAG product family, which is well-established in the market for providing high-performance and secure RFID solutions.

Key Features

  • Advanced Security: The PCF7938XA/CAAB3800 comes equipped with robust encryption algorithms to prevent unauthorized access and cloning, ensuring high levels of security for automotive and access control systems.
  • Low Power Consumption: Engineered for efficiency, this chip operates with minimal power consumption, making it ideal for passive entry and passive start (PEPS) systems in vehicles.
  • High Frequency: Operating at a frequency of 125 kHz, the transponder chip provides reliable communication and quick data transfer rates, which is crucial for seamless user experiences.
  • EEPROM Memory: With its integrated EEPROM, the chip allows for the secure storage of data, including unique identification codes and cryptographic keys, which are essential for authentication processes.

Applications

The NXP PCF7938XA/CAAB3800 is versatile and can be used in various applications, including:

  • Automotive immobilizers
  • Keyless entry systems
  • Access control systems
  • Asset tracking

Technical Specifications

The technical specifications of the PCF7938XA/CAAB3800 include:

  • 125 kHz operating frequency
  • EEPROM for secure data storage
  • Advanced encryption for security
  • Low power consumption design

With its combination of security, performance, and versatility, the NXP PCF7938XA/CAAB3800 transponder chip is an excellent choice for manufacturers and designers looking to implement reliable RFID systems in their products.

You May Also Be Interested in

NXP / Nexperia
RFID TAG R/W 840-960MHZ INLAY / RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Lowest to $0.5098
Texas Instruments
RFID TAG R/W 860-960MHZ INLAY / RFID Tag Read/Write 96b (EPC) Memory 860MHz ~ 960MHz ISO 18000-6 Inlay
Need more? Email Us
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
Omron
RFID TAG R/W ENCAP / RFID Tag Read/Write 254kB (User) Memory Encapsulated
Need more? Email Us
Texas Instruments
RFID TAG 134.2KHZ GLASS ENCAP / RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Lowest to $28.9567
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
Murata Electronics North America
RFID TAG R/W 13.56MHZ ENCAP / RFID Tag Read/Write 384b (User) Memory 13.56MHz ISO 14443 Encapsulated
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7670 $71.3010
6+ $19.5011 $117.0066
8+ $18.8917 $151.1336
11+ $18.2823 $201.1053
15+ $17.6729 $265.0935
19+ $15.8447 $301.0493
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess