EN
  • EN
  • DE

LM25118MHX

Part No LM25118MHX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down/Step Up 500kHz 20-Pin HTSSOP EP T/R / LM25118/LM25118Q Wide Voltage Range Buck-Boost Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197293-LM25118MHX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM25118
Introduction Date November 28, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM25118MHX CAD Model

Description

Product Overview: LM25118MHX from Texas Instruments

The LM25118MHX is a versatile and efficient power management integrated circuit (PMIC) from Texas Instruments designed to cater to a wide range of applications. This high-performance device is a member of the LM25118 series, which are synchronous buck or step-down switching regulators featuring advanced control and high-frequency operation.

Key Features

  • Adjustable Output Voltage: The LM25118MHX offers an adjustable output voltage range, which makes it suitable for powering a variety of components that require different voltage levels.
  • High-Efficiency Operation: With its synchronous buck regulator design, the LM25118MHX achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Integrated MOSFETs: The inclusion of integrated high-side and low-side N-channel MOSFETs simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various supply voltages and ensuring flexibility across different applications and industries.
  • Programmable Switching Frequency: The LM25118MHX allows for a programmable switching frequency up to 1 MHz, which enables designers to optimize the trade-off between efficiency and component size.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing the overall durability and lifespan of the product.

Applications

The LM25118MHX is ideal for a variety of applications, including but not limited to telecommunications and networking equipment, industrial systems, automotive electronics, and portable devices. Its robust design and flexible features make it an excellent choice for engineers looking for a reliable power solution.

Package and Availability

The device is available in a thermally enhanced 20-pin TSSOP (Thin Shrink Small Outline Package) with an exposed pad for improved thermal performance. For detailed specifications, application notes, and ordering information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8159 $50.8452
59+ $1.7009 $100.3531
92+ $1.6435 $151.2020
131+ $1.5286 $200.2466
170+ $1.4711 $250.0870
213+ $1.4136 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,090 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess