EN
  • EN
  • DE

SN74ALVC125PW

Part No SN74ALVC125PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVC
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74ALVC125
Other Names 296-26434-5,SN74ALVC125PW,TEXTISSN74ALVC125PW,2156-SN74ALVC125PW
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259829-SN74ALVC125PW
Ultra Librarian 3D Model Ultra Librarian SN74ALVC125PW CAD Model

Description

The SN74ALVC125PW is a high-performance, quadruple bus buffer gate designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVC125PW is specifically crafted to deliver high drive with low-voltage operation, making it an ideal choice for interfacing with 3.3V logic devices.

Key Features

  • Logic Family: ALVC - Advanced Low-Voltage CMOS
  • Operating Voltage Range: 1.65V to 3.6V
  • Output Drive: ±24mA at 3.3V
  • Propagation Delay Time: Approximately 2.9ns at 3.3V
  • Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins
  • Inputs Accept Voltages: 5.5V
  • 4-bit: Independent buffer gates with 3-state outputs
  • RoHS Compliant: Yes

Applications

The SN74ALVC125PW is highly versatile and can be utilized in a diverse range of applications. It is particularly well-suited for memory address driving, bus-oriented systems, and as a buffer for driving heavy loads while maintaining signal integrity. Its low-voltage operation and fast switching speeds make it an excellent choice for modern, high-speed data transmission systems.

Reliability and Quality

TI's commitment to quality ensures that the SN74ALVC125PW meets stringent industry standards for performance and reliability. The device is also supported by comprehensive technical documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this buffer gate into their designs effectively.

Environmental Considerations

The SN74ALVC125PW is compliant with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship ensures that the product is suitable for use in a wide range of markets, including those with strict environmental requirements.

Overall, the SN74ALVC125PW from Texas Instruments stands out as a robust, high-speed buffer gate that provides reliable performance in a compact, power-efficient package, making it a top choice for designers seeking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0976 $54.8800
115+ $0.9006 $103.5690
175+ $0.8724 $152.6700
240+ $0.8443 $202.6320
310+ $0.8161 $252.9910
415+ $0.7317 $303.6555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,247 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess