EN
  • EN
  • DE

RI-UHF-STRAP-08

Part No RI-UHF-STRAP-08
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG R/W 860-960MHZ INLAY / RFID Tag Read/Write 96b (EPC) Memory 860MHz ~ 960MHz ISO 18000-6 Inlay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 860MHz ~ 960MHz
Memory Type Read/Write
Writable Memory 96b (EPC)
Standards ISO 18000-6
Temperature Range - Operating -40°C ~ 65°C
Dimension 0.354" L x 0.157" W (9.00mm x 4.00mm)
Base Product Number RI-UHF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.52.0010
Other Names 481-1115-1,481-1115-2,-RI-UHF-STRAP-08-NDR,2156-RI-UHF-STRAP-08,TEXTISRI-UHF-STRAP-08,2156-RI-UHF-STRAP-08-TITR-ND,RIUHFSTRAP08,-RI-UHF-STRAP
Standard Package 40,000
Win Source Part Number 1089474-RI-UHF-STRAP-08
Ultra Librarian 3D Model Ultra Librarian RI-UHF-STRAP-08 CAD Model

Description

The RI-UHF-STRAP-08 from Texas Instruments is a state-of-the-art Radio Frequency Identification (RFID) strap designed for seamless integration into a wide range of applications. This RFID strap is part of Texas Instruments' innovative line of high-frequency identification solutions that cater to the growing demand for efficient tracking and inventory management in various industries.

Key Features

  • High-Frequency Operation: Operates in the UHF spectrum, providing excellent read range and speed, perfect for supply chain management and asset tracking.
  • Durable Design: The strap is built to withstand harsh environments, making it suitable for outdoor use and applications that require ruggedness.
  • Easy Integration: Designed to be easily attached to a variety of surfaces, the RI-UHF-STRAP-08 offers flexibility in deployment across multiple platforms.
  • Global Compliance: Complies with global UHF RFID standards, ensuring compatibility and interoperability in international markets.
  • Data Security: Equipped with advanced security features to protect sensitive data and prevent unauthorized access.

Applications

The versatility of the RI-UHF-STRAP-08 makes it ideal for a multitude of applications, including:

  • Supply Chain Management
  • Asset Tracking
  • Inventory Control
  • Logistics and Freight Operations
  • Retail Management
  • Access Control

Technical Specifications

The RI-UHF-STRAP-08 boasts technical specifications that ensure high performance and reliability:

  • Frequency Range: UHF 860-960 MHz
  • IC Type: Impinj Monza 4QT
  • Memory: EPC up to 128 bits, User Memory 512 bits
  • EPC Memory Content: Unique, randomized number
  • Max Read Distance: Dependent on environment and reader
  • Attachment Method: Adhesive, rivet, or custom attachment

For businesses seeking an efficient and reliable RFID solution, the RI-UHF-STRAP-08 from Texas Instruments represents a top-tier choice that balances performance, durability, and ease of use.

You May Also Be Interested in

Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.1700
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
Texas Instruments
RFID TAG R/W 860-960MHZ INLAY / RFID Tag Read/Write 96b (EPC) Memory 860MHz ~ 960MHz ISO 18000-6 Inlay
Need more? Email Us
Microchip Technology
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 64kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $16.0875
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC / RFID Tag Read/Write Memory 125kHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess