EN
  • EN
  • DE

TEA5761UKN4S16

Part No TEA5761UKN4S16
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961729-TEA5761UKN4S16
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA5761UKN4S16 CAD Model

Description

The TEA5761UKN4S16 is a high-performance, integrated FM stereo radio receiver module designed and manufactured by NXP Semiconductors. This innovative product is designed to cater to the modern demands of portable audio devices, car radios, and a wide range of FM radio applications. With its compact design and advanced features, the TEA5761UKN4S16 offers a superior radio listening experience.

Key Features

  • High Sensitivity: The TEA5761UKN4S16 boasts excellent sensitivity, ensuring clear reception even in areas with weak signal strength.
  • Low Power Consumption: Designed for battery-powered devices, it offers an energy-efficient solution, prolonging the battery life of portable applications.
  • Integrated Phase-Locked Loop (PLL): The PLL synthesizer provides precise frequency selection and stability, delivering high-quality audio performance.
  • Automatic Frequency Control (AFC): This feature helps to maintain optimal tuning during operation, reducing the need for manual adjustments.
  • Programmable De-emphasis: It supports both 50 µs and 75 µs de-emphasis, making it suitable for use in multiple regions with different FM broadcast standards.
  • Search Tuning: The module has an automatic search tuning function, allowing users to easily scan and find available radio stations.

Applications

  • Portable audio devices (e.g., MP3 players, portable radios)
  • Car radio systems
  • Home audio systems
  • Consumer electronic devices with FM radio functionality

Technical Specifications

The TEA5761UKN4S16 operates in the standard FM radio frequency range and provides a high-quality audio signal output. It is designed to work with a 3.3V power supply, making it compatible with most modern electronic devices. The module comes in a compact package, allowing for easy integration into a variety of product designs without significant space requirements.

Conclusion

The TEA5761UKN4S16 from NXP Semiconductors is a versatile and efficient FM radio receiver module that offers a blend of performance, low power consumption, and ease of use. It is an ideal choice for manufacturers looking to incorporate a reliable FM radio function into their products.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess