Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Number of Pins 20
Radiation Hardening No
RoHS Compliant
Win Source Part Number 975430-PI6C4022ZLE
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI6C4022ZLE CAD Model

Description

The PI6C4022ZLE is a low-skew, 2-output buffer manufactured by Pericom (now Diodes Incorporated). This buffer is designed for clock distribution and signal buffering in high-performance digital systems. It helps to minimize clock skew and signal degradation, ensuring reliable operation in critical applications. Pericom is a well-known provider of timing and connectivity solutions, and the PI6C4022ZLE exemplifies their expertise in this area.

Applications

  • Clock Distribution: Distributes clock signals to multiple devices with minimal skew.
  • Signal Buffering: Buffers digital signals to improve signal integrity.
  • High-Speed Digital Systems: Used in computers, servers, and other high-performance systems.
  • Networking Equipment: Distributes clock signals in routers, switches, and other networking devices.
  • FPGA Applications: Provides clock signals to FPGAs and other programmable logic devices.

Features

  • Low Skew: Minimizes the difference in arrival times of clock signals.
  • 2 Outputs: Provides two buffered outputs for clock distribution.
  • Low Jitter: Maintains a stable clock signal with minimal jitter.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Small Package: Compact package for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved System Performance: Low skew and jitter ensure reliable operation of high-speed systems.
  • Simplified Clock Distribution: Provides a convenient way to distribute clock signals.
  • Reduced Signal Degradation: Buffers signals to improve signal integrity.
  • Versatile Application: Suitable for a wide range of digital systems.
  • Reliable Performance: High-quality construction ensures long-term reliability.

Additional Details

The PI6C4022ZLE features a low output skew, typically less than 50 ps, which is critical for maintaining synchronization in high-speed digital systems. It operates over a wide supply voltage range, typically from 2.5V to 3.3V, making it compatible with various digital logic families. The buffer is designed to minimize jitter, ensuring a stable and clean clock signal. The compact package allows for use in space-constrained applications. Pericom's commitment to quality ensures that the PI6C4022ZLE provides reliable and consistent performance in a variety of applications.

This clock buffer is commonly used in computer systems, networking equipment, and other high-performance digital systems where precise clock distribution is required.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-200-15
Amphenol FCI
Need more? Email Us
ECAD model for RJCSE-528B-01
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1578
ECAD model for PTS641SK34SMTR2LFS
Realtek
Ameba RTL8195-DK Board
Lowest to $9.1405
ECAD model for RTL8195AM-VB1-CG
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
ECAD model for Q3103LC020002 SG-3040LC 32.768KHZ B
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9170-12CB
L-com
1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable
Need more? Email Us
ECAD model for PR175-SC6-24-CM
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ5.0CA-F
Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention