EN
  • EN
  • DE

RI-TRP-R9UR

Part No RI-TRP-R9UR
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG RD ONLY 134.2KHZ ENCAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RFID Tag Read Only - Memory 134.2kHz ISO 11784, ISO 11785 Encapsulated
Manufacturer Texas Instruments
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Family Name RI-TRP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number -481-1013-ND, -RI-TRP-R9UR-NDR, 481-1013, -481-1013
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932034-RI-TRP-R9UR
Ultra Librarian 3D Model Ultra Librarian RI-TRP-R9UR CAD Model

Description

Product Overview: RI-TRP-R9UR - Texas Instruments

The RI-TRP-R9UR is a high-performance Radio Frequency Identification (RFID) transponder from the established and innovative Texas Instruments (TI). This transponder is part of TI's RI-TRP series, which is renowned for its robust design and reliable performance in a wide range of industrial and commercial applications.

Key Features

  • Durable Construction: The RI-TRP-R9UR is encased in a rugged package that is resistant to harsh environmental conditions, making it suitable for outdoor and industrial environments where it may be subjected to moisture, dust, and extreme temperatures.
  • Long-Range Identification: Equipped with advanced RFID technology, this transponder offers long-range identification capabilities, which are essential for efficient tracking and management of assets.
  • Low-Frequency Operation: Operating at a low frequency of 134.2 kHz, the RI-TRP-R9UR ensures reliable communication with RFID readers, even in the presence of metallic or liquid materials that can interfere with higher frequency signals.
  • Passive Transponder: As a passive RFID tag, it does not require an internal power source, deriving its operating power from the interrogating signal of the RFID reader. This feature contributes to the transponder's long operational life and minimal maintenance requirements.
  • Wide Application Range: The versatility of the RI-TRP-R9UR allows it to be used in a variety of applications, including livestock tracking, asset management, access control, and waste management systems.
  • Global Compliance: The transponder complies with ISO 11784 and 11785 global standards, ensuring compatibility and interoperability with RFID systems worldwide.

Applications

The robust design and reliable performance of the RI-TRP-R9UR make it an ideal choice for a multitude of applications. It is particularly well-suited for challenging environments where durability and consistent performance are critical. The transponder's global standards compliance ensures that it can be seamlessly integrated into existing RFID systems, providing a versatile solution for businesses and organizations looking to enhance their tracking and identification processes.

With Texas Instruments' reputation for quality and innovation, the RI-TRP-R9UR RFID transponder represents a smart investment for enterprises seeking to leverage the power of RFID technology to improve their operational efficiency and data management practices.

You May Also Be Interested in

NXP / Nexperia
IC TRANSPONDER HITAG 2 STICK PKG / Security Transponder, HITAG 2
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
Microchip Technology
IC ID R/W TRANSPONDER / Read/Write Low Frequency RFID IDIC 100 KHz to 150 KHz
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3026 $51.9078
8+ $14.1971 $113.5768
11+ $13.7534 $151.2874
16+ $13.3097 $212.9552
20+ $12.8661 $257.3220
27+ $11.5351 $311.4477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess