EN
  • EN
  • DE

PCF7936AS/3851,122

Part No PCF7936AS/3851,122
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description IC TRANSPONDER HITAG 2 STICK PKG / Security Transponder, HITAG 2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series HITAG 2
Part Status Obsolete(EOL)
Style Encapsulated
Technology Passive
Frequency 125kHz
Memory Type Read/Write
Writable Memory 128kb (User)
Dimension 11.90mm x 5.90mm x 2.90mm
Win Source Part Number 791528-PCF7936AS/3851,122
Popularity Medium
Supply and Demand Status Limited
Family Name PCF7936AS/3851,122
Introduction Date January 29, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF7936AS/3851,122 CAD Model

Description

NXP PCF7936AS/3851,122 Transponder Chip

The NXP PCF7936AS/3851,122 is a state-of-the-art transponder chip designed to provide advanced security and wireless communication capabilities for a range of applications, particularly in the automotive industry. This high-performance integrated circuit is part of NXP's leading-edge HITAG product family, which is renowned for its reliability and robust security features.

Key Features

  • Security: The chip includes a unique pre-programmed ID, which ensures secure identification and prevents duplication. Its encryption capabilities provide a high level of security for vehicle immobilization and access control systems.
  • Memory: It comes with 256 bits of read/write memory, which can be used to store encrypted data or additional information required by the application.
  • Frequency: Operating at a frequency of 125 kHz, the PCF7936AS/3851,122 offers reliable communication over short distances, making it ideal for passive entry and passive start (PEPS) systems.
  • Passive Operation: The transponder is passive, meaning it does not require its own power source. It is energized and read by the reader coil's electromagnetic field, enhancing its convenience and longevity.
  • Compatibility: It is compatible with various base station ICs and reader devices, ensuring seamless integration into existing systems.

Applications

The PCF7936AS/3851,122 transponder chip is primarily used in the automotive industry for vehicle immobilizer systems. It's also suitable for a variety of RFID applications such as access control, asset tracking, and animal identification, among others.

Technical Specifications

Parameter Value Manufacturer NXP Semiconductors Part Number PCF7936AS/3851,122 Frequency 125 kHz Memory 256 bits Package Die

Whether you are developing an immobilizer system for vehicles or implementing a secure access control solution, the NXP PCF7936AS/3851,122 transponder chip offers the performance and security you need.

You May Also Be Interested in

NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $4.8028
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $37.5387
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $23.7670
Adafruit Industries LLC
13.56MHZ RFID/NFC CLEAR TAG - NT
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess