EN
  • EN
  • DE

ATA5577M1330C-UFPW

Part No ATA5577M1330C-UFPW
Manufacturer Microchip Technology
Catalog RFID Transponders, Tags
Description IC ID R/W TRANSPONDER / Read/Write Low Frequency RFID IDIC 100 KHz to 150 KHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Style Encapsulated
Technology Passive
Frequency 100kHz ~ 150kHz
Memory Type Read/Write
Writable Memory 363b (User)
Standards ISO 11784, ISO 11785
Operating Temperature Range -40°C ~ 85°C
Dimension 11.90mm x 5.70mm x 3.00mm
Win Source Part Number 769123-ATA5577M1330C-UFPW
Popularity Medium
Supply and Demand Status Limited
Family Name ATA5577M1330C
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA5577M1330C-UFPW CAD Model

Description

Product Overview: ATA5577M1330C-UFPW by Microchip Technology

The ATA5577M1330C-UFPW is an advanced RFID (Radio-Frequency Identification) transponder from Microchip Technology, designed to deliver high-performance wireless communication in a variety of applications. This transponder is part of the Atmel® ATA5577 series and is tailored for use in access control, industrial automation, and animal identification, among other RFID applications.

Key Features

  • RFID Technology: Utilizes 125 kHz LF (Low Frequency) RFID technology for secure and reliable communication.
  • Memory: Comes with a 363-bit EEPROM memory that includes 11 blocks with 33 bits each, which can be used for storing identification and other data.
  • Programmability: Offers a versatile and programmable solution with options for read/write, read-only, and write protection of memory blocks to cater to different application requirements.
  • Compatibility: The transponder is compatible with the industry-standard EM4102 and EM4200 protocols, ensuring seamless integration into existing systems.
  • Passive Operation: As a passive RFID tag, it does not require an internal power source, deriving its power from the reader's interrogation signal.
  • Form Factor: The ultra-flat package (UFPW) design makes it ideal for applications where space is at a premium or where the transponder needs to be unobtrusive.

Applications

  • Access Control Systems
  • Industrial Automation
  • Asset Tracking
  • Animal Identification
  • Waste Management
  • Logistics

The ATA5577M1330C-UFPW is a testament to Microchip Technology's commitment to providing innovative and reliable RFID solutions. Its robust design and flexible memory organization make it a versatile choice for developers and integrators looking to implement RFID technology in their systems or products.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Murata Electronics North America
RFID TAG R/W 865-920MHZ ENCAP
Lowest to $0.5454
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
NXP / Nexperia
IC SECURITY TRANSPONDER PLLMC
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $23.7670
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
Texas Instruments
RFID 32MM GLASS TRANSP R/O 64B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess