EN
  • EN
  • DE

LM63615DQDRRRQ1

Part No LM63615DQDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.5-V TO 36-V, 1.5-A STEP-DOWN V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM63615
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM63615DQDRRRQ1CT, 296-LM63615DQDRRRQ1TR, 296-LM63615DQDRRRQ1DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851226-LM63615DQDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM63615DQDRRRQ1 CAD Model

Description

Product Overview: LM63615DQDRRRQ1 from Texas Instruments

The LM63615DQDRRRQ1 is a highly efficient, automotive-grade synchronous step-down voltage converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is ideal for applications requiring a high-performance, low-voltage power supply from a higher voltage input.

With an input voltage range of 3.5V to 36V, the LM63615DQDRRRQ1 provides exceptional flexibility for powering automotive systems from a variety of sources, including standard 12V and 24V batteries. This makes it a perfect choice for infotainment systems, advanced driver assistance systems (ADAS), and other automotive applications that demand reliable and efficient power conversion.

The device delivers up to 1.5A of continuous output current with excellent load and line regulation. The high-efficiency operation is maintained over a wide load range, thanks to its ability to seamlessly transition between pulse-width modulation (PWM) and pulse-frequency modulation (PFM) modes. This ensures optimal power consumption in both heavy and light-load scenarios, contributing to the overall energy efficiency of the automotive system.

The LM63615DQDRRRQ1 boasts a robust feature set designed to ensure the safety and reliability of automotive systems. Features such as overcurrent protection, thermal shutdown, and an adjustable soft-start function help manage inrush current and protect the device and downstream components from damage. Additionally, the device is AEC-Q100 qualified, which is a critical standard for automotive-grade components, ensuring that it meets the stringent requirements of the automotive industry.

The IC is available in a compact 3.5mm x 3.5mm VQFN-HR package, which is highly suitable for space-constrained applications. With its advanced thermal management, the LM63615DQDRRRQ1 operates reliably over a wide temperature range, making it an excellent choice for the harsh environments commonly encountered in automotive applications.

In summary, the LM63615DQDRRRQ1 from Texas Instruments is a versatile, high-performance step-down converter that provides a durable and efficient power solution for a wide array of automotive electronics, ensuring consistent performance and protection for critical vehicle systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1606 $51.8544
57+ $1.7728 $101.0496
88+ $1.7174 $151.1312
121+ $1.6620 $201.1020
156+ $1.6066 $250.6296
209+ $1.4404 $301.0436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess