EN
  • EN
  • DE

PCF7935AS/3851,122

Part No PCF7935AS/3851,122
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description IC SECURITY TRANSPONDER PLLMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Part Status Obsolete(EOL)
Frequency 125kHz
Memory Type Read/Write
Win Source Part Number 791527-PCF7935AS/3851,122
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN 5A992
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF7935AS/3851,122 CAD Model

Description

Product Overview: PCF7935AS/3851,122

The PCF7935AS/3851,122 is a sophisticated security transponder from NXP Semiconductors, designed to elevate the security and functionality of automotive and other keyless entry systems. This high-quality integrated circuit is part of NXP's broad portfolio of RFID and smart card ICs, tailored for use in immobilizers and other applications where a secure exchange of data is crucial.

Key Features

  • Security: The PCF7935AS/3851,122 comes with advanced security features including mutual authentication, encryption, and a unique secret key for each device, ensuring a high level of protection against unauthorized access and cloning.
  • Memory: It contains a programmable read-only memory (PROM) where the secret key and configuration data are stored, providing flexibility in programming to meet specific customer requirements.
  • Frequency: This transponder operates at 125 kHz, a common frequency for RFID systems, ensuring compatibility with a wide range of readers and existing infrastructures.
  • Passive Operation: As a passive RFID device, it does not require its own power source, deriving the necessary energy from the electromagnetic field generated by the reader.
  • Package: The PCF7935AS/3851,122 is available in a small and robust package, making it suitable for harsh environments and easy to integrate into various form factors.

Applications

The versatility of the PCF7935AS/3851,122 allows it to be used in a variety of applications beyond automotive immobilizers. These include access control systems, asset tracking, and any application requiring secure wireless communication and identification.

Why Choose the PCF7935AS/3851,122?

NXP's commitment to quality and security is evident in the PCF7935AS/3851,122. With its robust security features and flexible memory options, this transponder is an ideal choice for manufacturers and designers looking to implement or upgrade their security systems. Its compatibility with existing RFID infrastructure and passive operation make it a cost-effective and energy-efficient solution for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $4.8028
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 840-960MHZ INLAY / RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Lowest to $0.5419
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
Adafruit Industries LLC
13.56MHZ RFID/NFC CLEAR TAG - NT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess