EN
  • EN
  • DE

SPS1M001A-10

Part No SPS1M001A-10
Manufacturer ON Semiconductor
Catalog RFID Transponders, Tags
Description RFID TAG R/W 902-928MHZ INLAY  /  RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr onsemi
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 902MHz ~ 928MHz
Memory Type Read/Write
Writable Memory 128b (EPC)
Standards ISO 18000-6, EPC
Temperature Range - Operating -40°C ~ 85°C
Dimension 6.469" L x 0.787" W (165.00mm x 20.00mm)
Base Product Number SPS1M001
Other Names 2832-SPS1M001A-10TR,2832-SPS1M001A-10-488
Standard Package 1,000
Win Source Part Number 1235611-SPS1M001A-10
Ultra Librarian 3D Model Ultra Librarian SPS1M001A-10 CAD Model

Description

The SPS1M001A-10 from ON Semiconductor is a state-of-the-art device designed for a range of applications requiring robust performance in signal processing. This component is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions for the electronics industry.

Key Features

  • High Precision: The SPS1M001A-10 is engineered for accuracy, ensuring precise signal processing for critical applications.
  • Durability: Built with ON Semiconductor's renowned manufacturing quality, this product is designed to withstand the rigors of both industrial and consumer applications.
  • Low Power Consumption: Efficiency is a hallmark of this device, with low power requirements that make it ideal for portable and energy-sensitive designs.
  • Wide Operating Temperature Range: This product is capable of operating over a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the SPS1M001A-10 allows it to be used in a multitude of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value Package Type SOP-10 (Small Outline Package) Operating Voltage Specified Range Temperature Range -40°C to +85°C

Quality and Reliability

ON Semiconductor's SPS1M001A-10 is manufactured with the highest quality standards, ensuring reliability and performance consistency. Customers can rely on this product for long-term operation in their devices.

Environmental Compliance

The device is compliant with current environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility reflects ON Semiconductor's dedication to sustainable practices.

For more detailed information, technical support, and ordering details, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Texas Instruments
RFID 32MM GLASS TRANSP R/O 64B
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
Texas Instruments
RFID TAG 134.2KHZ GLASS ENCAP / RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Lowest to $28.9567
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
NXP / Nexperia
IC SECURITY TRANSPONDER PLLMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess