EN
  • EN
  • DE

SL3S1013FTB0,115

Part No SL3S1013FTB0,115
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description RFID TAG R/W 840-960MHZ INLAY  /  RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr NXP USA Inc.
Package Tape & Reel
Style Inlay
Technology Passive
Frequency 840MHz ~ 960MHz
Memory Type Read/Write
Writable Memory 256b (EPC)
Standards EPC
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.057" L x 0.039" W (1.45mm x 1.00mm)
Base Product Number SL3S1013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935296529115,SL3S1013FTB0,115-ND,568-13256-6,568-13256-2,568-13256-1
Standard Package 5,000
Win Source Part Number 972529-SL3S1013FTB0,115
Ultra Librarian 3D Model Ultra Librarian SL3S1013FTB0,115 CAD Model

Description

Introducing the SL3S1013FTB0,115 RFID Transponder from NXP

Meet the SL3S1013FTB0,115, a cutting-edge RFID transponder chip brought to you by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This RFID IC is part of the UCODE series, which is designed to offer high performance along with a range of features that make it ideal for a wide array of RFID tagging applications.

Key Features and Benefits

  • Advanced UHF Technology: The SL3S1013FTB0,115 operates in the ultra-high frequency (UHF) range, providing excellent read range and reliability. It is compliant with the UHF Gen2V2 standard, ensuring interoperability and ease of integration into existing RFID systems.
  • Enhanced Memory: Equipped with an EEPROM memory, this transponder offers ample storage for your data needs. It includes 128 bits of EPC memory, 32 bits of user memory, and a 96-bit TID memory with a 48-bit unique serial number, making it suitable for a variety of tracking and authentication applications.
  • Robust Security: The SL3S1013FTB0,115 incorporates several security features, such as password protection and a tamper-proof design, to protect against unauthorized access and ensure data integrity.
  • Wide Temperature Range: This RFID chip is built to withstand extreme conditions, with an operational temperature range from -40°C to +85°C, making it suitable for outdoor and industrial environments.
  • Compact Form Factor: The small footprint of the chip (in a SOT-886 package) allows for integration into compact tags, enabling its use in applications where space is at a premium.

Applications

The SL3S1013FTB0,115 is versatile and can be used in a multitude of applications, including but not limited to:

  • Supply chain management and logistics
  • Asset tracking and inventory management
  • Retail and product authentication
  • Library and media management
  • Airline baggage handling and tracking

With its robust performance, security features, and compact design, the SL3S1013FTB0,115 from NXP is an excellent choice for businesses and organizations looking to leverage the power of RFID technology to enhance their operations and secure their assets. Whether you're looking to improve inventory accuracy, streamline your supply chain, or implement new authentication solutions, this RFID transponder is up to the task.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $37.5387
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
STMicroelectronics
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5419 $51.4805
225+ $0.4447 $100.0575
350+ $0.4308 $150.7800
480+ $0.4169 $200.1120
625+ $0.4030 $251.8750
835+ $0.3613 $301.6855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess