EN
  • EN
  • DE

TLV431BIDBZTG4

Part No TLV431BIDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109495-TLV431BIDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BIDBZTG4 CAD Model

Description

Product Overview: TLV431BIDBZTG4 from Texas Instruments

The TLV431BIDBZTG4 is a precision low-voltage shunt regulator that hails from the reputable semiconductor manufacturer Texas Instruments. This component is designed to provide a reliable reference voltage and drive capability, making it an excellent choice for adjustable zener applications. With its low output noise and stable operation over a wide range of temperatures, the TLV431BIDBZTG4 is suitable for use in numerous electronic systems.

This particular model offers a programmable output voltage that can be set from Vref (approximately 1.24 volts) up to 18 volts with two external resistors. This flexibility allows designers to tailor the output to meet specific requirements, ensuring compatibility with a variety of circuits. The TLV431BIDBZTG4 is characterized for operation from -40°C to 125°C, making it robust enough to handle challenging environmental conditions.

The device features a typical dynamic impedance of 0.22 ohms, which contributes to its stable performance as a reference source. Its low voltage operation and sharp turn-on characteristics are comparable to those of a silicon zener diode, yet it provides improved stability and lower voltage tolerance. The TLV431BIDBZTG4 is designed with a guaranteed stability over applicable automotive, commercial, and military temperature ranges, as well as with differing input and output conditions.

Encased in a compact SOT-23 package, the TLV431BIDBZTG4 is designed for space-constrained applications. It is an ideal choice for power supplies, battery chargers, notebook computers, and other portable devices where power efficiency and footprint are critical considerations. Additionally, this device is RoHS compliant and supports green manufacturing requirements, aligning with industry standards for environmental responsibility.

With its precision performance and versatile application range, the TLV431BIDBZTG4 from Texas Instruments stands out as a dependable component for designers seeking to enhance the reliability and efficiency of their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1674 $52.5330
105+ $0.9579 $100.5795
165+ $0.9280 $153.1200
225+ $0.8980 $202.0500
290+ $0.8681 $251.7490
390+ $0.7783 $303.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess