EN
  • EN
  • DE

HV5522PG-G

Part No HV5522PG-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL CMOS 220V 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 32
Function Serial to Parallel
Voltage - Supply 10.8V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number HV5522
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371375-HV5522PG-G
Ultra Librarian 3D Model Ultra Librarian HV5522PG-G CAD Model

Description

Microchip Technology HV5522PG-G High-Voltage Serial-to-Parallel Converter

The HV5522PG-G, from the renowned semiconductor manufacturer Microchip Technology, is a high-voltage, serial-to-parallel converter with open-drain outputs designed to drive high-voltage loads. This integrated circuit (IC) is primarily used in applications requiring the direct control of high-voltage analog or digital signals, making it ideal for a wide range of industrial, medical, and consumer products.

Key Features:

  • High-Voltage Outputs: With 32 high-voltage outputs, this device can handle up to 300V, allowing it to drive a variety of high-voltage applications.
  • Serial Interface: The HV5522PG-G uses a serial input to reduce the number of control lines required, which simplifies the design and reduces the PCB footprint.
  • Output Current: Each output can source up to 75mA continuous current, providing sufficient power for a wide range of high-voltage applications.
  • CMOS Technology: The device is built using CMOS technology, which ensures low power consumption and high noise immunity.
  • Enhanced Durability: The HV5522PG-G is encapsulated in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, offering robust protection for the IC and making it suitable for harsh environments.

Applications:

  • LED Displays
  • Printers
  • Industrial Controls
  • Medical Equipment
  • Automotive Systems

The HV5522PG-G operates over a wide temperature range and is engineered to meet stringent quality and reliability standards. Its compact form factor, combined with high-voltage capabilities and ease of interfacing with microcontrollers or other logic controllers, makes it a versatile component for designers looking to create efficient and reliable high-voltage systems.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to consult the official Microchip Technology documentation available on their website.

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess