EN
  • EN
  • DE

ADG792GBCPZ-REEL

Part No ADG792GBCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 4X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Cut Tape
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG792G
Standard Package 5,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345448-ADG792GBCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG792GBCPZ-REEL CAD Model

Description

The ADG792GBCPZ-REEL is a high-performance, low-voltage 4-channel (2:4) multiplexer from Analog Devices Inc. This semiconductor device is designed for precision signal routing in applications that require minimal propagation delay and high bandwidth. The ADG792G is part of the REEL packaging series, indicating it is provided in tape and reel packaging suitable for automated assembly processes.

Key Features

  • Low On-Resistance: Featuring a low on-resistance (Ron) typically around 4.5 ohms, this multiplexer ensures minimal signal attenuation and distortion, making it ideal for high-fidelity audio and video signal processing.
  • Single Supply Operation: The device operates from a single 1.8V to 5.5V power supply, making it versatile for various applications and easy to integrate into systems with limited power options.
  • Low Power Consumption: With a quiescent current of typically 0.1µA, the ADG792G is an energy-efficient solution for battery-powered devices and power-sensitive applications.
  • High Bandwidth: A bandwidth of 200 MHz ensures that the multiplexer can handle high-speed signals without significant signal degradation, which is critical for video, data, and telecommunication systems.
  • 3 dB Bandwidth: The device offers an impressive 3 dB bandwidth, providing a broad frequency range for signal transmission.
  • Lead-Free and RoHS Compliant: The ADG792GBCPZ-REEL is manufactured using environmentally friendly materials and processes, complying with RoHS standards for reduced hazardous substances.

Applications

The ADG792GBCPZ-REEL is suitable for a wide range of applications due to its high performance and low power consumption. Typical applications include:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacements
  • Automatic Test Equipment

Package and Quality

The device is offered in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), which provides excellent thermal performance and occupies minimal board space. The ADG792GBCPZ-REEL is part of Analog Devices Inc.'s commitment to high-quality and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess