EN
  • EN
  • DE

PIC10F202T-I/MC083

Part No PIC10F202T-I/MC083
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348476-PIC10F202T-I/MC083
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC10F202T-I/MC083 CAD Model

Description

Microchip Technology's PIC10F202T-I/MC083: A Compact Solution for Embedded Applications

The PIC10F202T-I/MC083 by Microchip Technology is a highly compact, feature-rich microcontroller designed for electronic engineers who require a low-cost, high-performance solution for their embedded systems. This 8-bit microcontroller is part of Microchip's renowned PIC10F family, which is well-known for its ease of use and flexibility, making it an ideal choice for a wide range of applications including industrial, automotive, consumer electronics, and more.

Key Features and Benefits

  • Processing Power: At its core, the PIC10F202T-I/MC083 boasts a powerful 8-bit RISC architecture that allows for efficient processing and control tasks, ensuring a responsive and reliable operation for your embedded applications.
  • Memory: With its 768 bytes of flash program memory and 24 bytes of data RAM, this microcontroller offers sufficient space for your application code and data handling needs without compromising on system size or cost.
  • GPIO: The device includes 4 general-purpose I/O pins, providing flexibility and control for interfacing with external components and peripherals.
  • Integrated Oscillator: An on-board 4 MHz internal oscillator eliminates the need for external clock sources, simplifying design and reducing overall system cost.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC10F202T-I/MC083 features a range of power-saving modes, making it suitable for battery-powered and portable applications.
  • Temperature Range: This microcontroller operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The device is available in an 8-pin MC (Microchip Carrier) package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC10F202T-I/MC083 makes it well-suited for a variety of applications, including:

  • Small-scale automation systems
  • Custom timing circuits
  • Battery management
  • LED lighting control
  • Portable devices

With its combination of performance, ease of use, and affordability, the PIC10F202T-I/MC083 from Microchip Technology stands as a top choice for designers looking to optimize their embedded systems without sacrificing quality or functionality.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess