Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237740-PIC12C509A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC12C509A CAD Model

Description

Microchip Technology's PIC12C509A Microcontroller

The PIC12C509A is a highly versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a small footprint, low power consumption, and a rich set of features. This microcontroller is ideal for a wide range of applications in consumer electronics, automotive, industrial control systems, and more.

At the heart of the PIC12C509A is a powerful RISC architecture that allows it to execute most instructions in just one instruction cycle, enhancing its performance in a compact form factor. With only 1.5 KB of on-board program memory, it is tailored for applications that require streamlined code and efficient use of space. Additionally, it includes 41 bytes of data RAM for variable storage and 64 bytes of EEPROM for non-volatile data storage, which can be very useful for storing settings or calibration data that must be preserved during power cycles.

The device operates at a voltage range of 2.5V to 5.5V, making it suitable for low-power and battery-powered applications. It also features an internal 4 MHz oscillator, which reduces the need for external components and simplifies the overall design. The PIC12C509A provides excellent computational speed with a DC - 4 MHz clock input and a 1 MHz instruction cycle with a precision internal oscillator.

For interface and control purposes, the microcontroller offers a versatile set of I/O options with 6 general-purpose I/O pins that can be configured for input or output, allowing for flexible connection to peripheral devices. The integrated watchdog timer enhances the reliability of the system by resetting the microcontroller in case of a software malfunction or if the device is operating outside of the predefined parameters.

Furthermore, the PIC12C509A incorporates power-saving features such as a sleep mode, which significantly reduces power consumption when the device is not in active use. This power-conscious design ensures that applications can run for extended periods on limited power sources.

In summary, the PIC12C509A from Microchip Technology is a compact, efficient, and reliable microcontroller that offers an optimal balance between functionality and cost, making it an excellent choice for designers who require a simple yet powerful microcontroller solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3072 $71.5360
12+ $11.7394 $140.8728
18+ $11.3734 $204.7212
24+ $11.0059 $264.1416
31+ $10.6385 $329.7935
41+ $9.5390 $391.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention