Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number PIC12F1501
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12F1501EMC
Standard Package 150
Win Source Part Number 1318844-PIC12F1501-E/MC
Ultra Librarian 3D Model Ultra Librarian PIC12F1501-E/MC CAD Model

Description

Microchip Technology's PIC12F1501-E/MC Microcontroller

The PIC12F1501-E/MC is a high-performance, 8-bit microcontroller designed by Microchip Technology, tailored for a wide range of applications that require a compact and power-efficient solution. This microcontroller is part of Microchip's renowned PIC family, which is celebrated for its ease of use, versatility, and reliability in embedded systems.

Key Features:

  • Core: The device features a PIC12 core with a 16 MHz internal oscillator, providing a robust platform for executing instructions efficiently and swiftly, with a typical execution speed of 62.5 ns.
  • Memory: It is equipped with 1.75 KB of flash memory and 64 bytes of EEPROM, ensuring ample space for application code and data storage. Additionally, there is 128 bytes of RAM for temporary data storage during operation.
  • I/O Pins: The microcontroller offers 6 I/O pins which are highly versatile and can be configured with various peripherals according to the needs of the application.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to four channels allows the device to interface with analog sensors and convert their signals for digital processing.
  • Communication: For communication purposes, the PIC12F1501-E/MC supports I²C, SPI, and UART protocols, enabling it to connect with other microcontrollers, sensors, and peripheral devices.
  • Timers: It features three timers, including a 16-bit timer, which are essential for time-related operations such as pulse generation, measurement, and timekeeping.
  • Power Management: The microcontroller is designed for low-power consumption with several power-saving modes, making it ideal for battery-operated and power-sensitive applications.

Applications:

The PIC12F1501-E/MC is suitable for a diverse range of applications, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Internet of Things (IoT) Devices

Package and Temperature Range:

This microcontroller comes in a compact 8-pin UDFN package and operates within an extended temperature range, making it a reliable choice for both commercial and industrial environments.

With its combination of performance, memory, and peripherals, the PIC12F1501-E/MC from Microchip Technology stands out as an excellent choice for designers looking to optimize their embedded systems while maintaining a small footprint.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8813 $51.8634
43+ $2.3642 $101.6606
66+ $2.2903 $151.1598
91+ $2.2164 $201.6924
117+ $2.1425 $250.6725
157+ $1.9209 $301.5813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention