EN
  • EN
  • DE

LPC1114FHN33/201

Part No LPC1114FHN33/201
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Cortex-M0 based microcontrollers with industry-leading power and efficiency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204084-LPC1114FHN33/201
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN33/201 CAD Model

Description

NXP LPC1114FHN33/201 Microcontroller

The NXP LPC1114FHN33/201 is a highly integrated microcontroller that is part of NXP's LPC1100 series, designed for embedded applications. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core and is ideal for applications requiring low power consumption, high performance, and minimal footprint.

With a clock speed of up to 50 MHz, the LPC1114FHN33/201 provides the computational power necessary for complex algorithms and control systems. It is equipped with 32 KB of on-chip flash memory and 4 KB of SRAM, ensuring ample space for application code and data storage. These features make the LPC1114FHN33/201 suitable for a wide range of applications, from industrial control systems to consumer electronics.

The microcontroller offers a variety of peripherals, including up to 28 General Purpose I/O (GPIO) pins, an 8-channel 10-bit Analog-to-Digital Converter (ADC), two 16-bit timers, and a 32-bit timer. It also includes an SSP/SPI interface, an I2C-bus interface, and a UART for serial communication, providing excellent connectivity options for interfacing with external devices.

For system protection and debugging, the LPC1114FHN33/201 features an in-system programming (ISP) and in-application programming (IAP) capability, alongside a built-in NVIC (Nested Vectored Interrupt Controller) for managing interrupts efficiently. Furthermore, the device supports a wide range of power supply voltages from 2.0V to 3.6V, making it adaptable to various power environments.

The compact 33-pin HVQFN (Quad Flat No-leads) package allows the LPC1114FHN33/201 to fit into space-constrained applications while maintaining a robust set of features. For developers, NXP provides comprehensive support including development tools, software libraries, and a strong community, making it easier to bring products to market quickly using the LPC1114FHN33/201 microcontroller.

In summary, the NXP LPC1114FHN33/201 is a versatile and efficient solution for a myriad of embedded applications, balancing performance, power consumption, and integration to meet the demands of modern electronic designs.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6482 $65.9280
90+ $1.3525 $121.7250
135+ $1.3098 $176.8230
185+ $1.2670 $234.3950
240+ $1.2255 $294.1200
320+ $1.0984 $351.4880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess