EN
  • EN
  • DE

PIC12F509T-I/SM

Part No PIC12F509T-I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-Bit PIC12 PIC RISC 1.5KB Flash 2.5V/3.3V/5V 8-Pin SOIJ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Core Architecture PIC
Data Bus Width 8 b
Interface RS-232, USB
Max Frequency 4 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 1.5 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Number of Programmable I/O 6
Number of Timers/Counters 1
RAM Size 41 B
RoHS Compliant
Win Source Part Number 1084897-PIC12F509T-I/SM
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12F509T-I/SM CAD Model

Description

Microchip Technology's PIC12F509T-I/SM

The PIC12F509T-I/SM is a compact, high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide variety of applications. This MCU is part of the PIC12 family, which is well-known for its user-friendly features and cost-effectiveness, making it a popular choice among engineers and hobbyists alike.

Designed with a focus on simplicity and ease of integration, the PIC12F509T-I/SM is equipped with a rich set of features. It operates on an 8-bit architecture and is enhanced with Microchip's advanced RISC architecture, which enables the execution of most instructions in a single clock cycle, thus maximizing the device's performance.

This MCU is packaged in an 8-pin Small Outline Integrated Circuit (SOIC) format, making it ideal for space-constrained applications. The 'T' in the product name signifies a tape and reel packaging option, which is suitable for automated mass production environments.

Key features of the PIC12F509T-I/SM include:

  • Program Memory: 1.5KB of on-chip flash memory, providing ample space for application code.
  • Data Memory: 41 bytes of RAM, ensuring sufficient temporary data storage for most simple applications.
  • Speed: A maximum operating frequency of 20 MHz, delivering robust processing capabilities for a variety of tasks.
  • I/O Ports: 6 general-purpose I/O pins, allowing for flexible interfacing with external components.
  • Operating Voltage: A wide operating voltage range from 2.0V to 5.5V, accommodating diverse power supply requirements.
  • Temperature Range: The industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Power-Saving Modes: Includes power-saving sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Timer: An 8-bit timer and a watchdog timer, both of which are essential for managing time-sensitive tasks and system integrity.

The PIC12F509T-I/SM is an ideal solution for applications requiring a small form factor and minimal power consumption, such as in wearable devices, consumer electronics, and automation systems. Its robust instruction set, coupled with Microchip's support and resources, make it a reliable and cost-effective choice for both prototyping and full-scale production.

Overall, the PIC12F509T-I/SM by Microchip Technology offers a blend of performance, power efficiency, and flexibility, making it a go-to microcontroller for designers looking to optimize their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess