EN
  • EN
  • DE

PIC12F510-E/MS

Part No PIC12F510-E/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8MSOP / PIC series Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 38 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number PIC12F510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 100
Win Source Part Number 1084898-PIC12F510-E/MS
Ultra Librarian 3D Model Ultra Librarian PIC12F510-E/MS CAD Model

Description

Microchip Technology's PIC12F510-E/MS Product Overview

The PIC12F510-E/MS is a powerful microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This 8-bit MCU is part of Microchip's renowned PIC family, renowned for their robust performance and wide industry acceptance. The PIC12F510-E/MS comes in a space-saving 8-pin MSOP (Micro Small Outline Package) that is ideal for space-constrained applications.

At the heart of the PIC12F510-E/MS is a high-performance RISC CPU, offering a rich feature set that includes a 1024-word Flash program memory, 38 bytes of SRAM, and 64 bytes of EEPROM data memory. This combination of memory options provides designers with flexibility in programming and data storage, which is crucial for a variety of applications.

The device operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications. Its power-saving features include a power-on reset (POR), a device reset timer (DRT), and an option for an oscillator off (OSCF) control, all of which contribute to the efficiency of power management within a system.

Additionally, the PIC12F510-E/MS boasts an integrated analog-to-digital converter (ADC) with four channels, allowing for the direct conversion of analog signals to digital, which is essential for sensor interfacing and analog signal processing. The MCU also includes an on-chip comparator, enhancing its capability to handle various control tasks.

Programmability is a key strength of the PIC12F510-E/MS, with support for in-circuit serial programming (ICSP) for convenient in-system updates and modifications. This feature simplifies the development and deployment process, allowing for firmware updates without the need to remove the MCU from its application environment.

Designed for a broad range of applications, including consumer electronics, automotive systems, industrial controls, and low-power sensor networks, the PIC12F510-E/MS is a versatile choice for developers looking for a reliable and efficient MCU. Its combination of features and compact form factor makes it a prime candidate for those who require a mix of performance, power efficiency, and space-saving design in their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess