EN
  • EN
  • DE

PIC12F615

Part No PIC12F615
Manufacturer Microchip Technology
Description 8-bit PIC® Microcontrollers with High Voltage Support and Fan Control Capabilities
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237759-PIC12F615
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F615 CAD Model

Description

Microchip Technology's PIC12F615 Microcontroller

The PIC12F615 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide array of embedded applications. This 8-bit microcontroller is part of the renowned PIC family, which is well-known for its ease of use, robustness, and flexibility in various electronic designs.

Featuring a compact 8-pin package, the PIC12F615 is an ideal choice for applications with space constraints, yet it does not compromise on functionality. It is equipped with an internal oscillator, which eliminates the need for external clock components, thereby reducing the overall system cost and simplifying the circuit design.

The PIC12F615 boasts a rich set of features including:

  • Flash Program Memory: 1.75 KB, which provides ample space for application code and data storage.
  • RAM: 64 Bytes, for temporary data storage during operation.
  • EEPROM: 128 Bytes, which allows for data retention even after the power is cycled, ideal for storing configuration settings and small amounts of data.
  • I/O Pins: 6 general-purpose input/output pins that offer high current sink/source capability, making them suitable for driving LEDs or interfacing with other digital components.
  • ADC: 4-channel, 10-bit Analog-to-Digital Converter, enabling the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Timers: Including an 8-bit timer and a 16-bit timer, providing precise timing operations for tasks such as pulse width modulation (PWM) and timekeeping.
  • Comparator: An on-chip analog comparator that facilitates simple analog signal comparison and can trigger events or interrupts based on the comparison result.

The microcontroller also includes various power-saving modes, which make it suitable for battery-powered or power-sensitive applications. With its integrated Power-on Reset (POR), Watchdog Timer (WDT), and Brown-out Reset (BOR), the PIC12F615 ensures reliable operation under varying power conditions.

Microchip's MPLAB® Integrated Development Environment (IDE) fully supports the PIC12F615, offering developers a comprehensive suite of tools for code development and debugging. Additionally, the MCU is compatible with Microchip's in-circuit debuggers and programmers, streamlining the development process from prototyping to production.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC12F615 from Microchip Technology stands as a versatile and reliable choice that can help bring your innovative ideas to life.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess