Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237764-PIC12F635
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F635 CAD Model

Description

Microchip Technology's PIC12F635 Microcontroller

The PIC12F635 from Microchip Technology is a versatile and compact 8-bit microcontroller designed for embedded applications requiring a small footprint, low power consumption, and a rich set of integrated features. This microcontroller is part of Microchip's renowned PIC family, known for its ease of use and reliability in various electronic applications ranging from consumer electronics to industrial control systems.

At the heart of the PIC12F635 is a powerful RISC architecture that allows for efficient processing with a speed of up to 20 MHz. With only 35 single-word instructions, programming is simplified, and development time is significantly reduced. The device comes with 1024x14 words of program memory and 64 bytes of data memory (RAM), offering ample space for small to medium complexity applications.

The microcontroller also boasts an impressive set of integrated features, including:

  • Analog-to-Digital Converter (ADC): A 10-bit, 4-channel ADC allows the PIC12F635 to interface with analog sensors and devices, making it ideal for applications that require precise analog input readings.
  • PWM (Pulse Width Modulation): The inclusion of PWM modules enables accurate control over motors, lights, and other devices, providing a reliable solution for power delivery and control.
  • Comparator: With an on-chip comparator, the microcontroller can perform voltage comparisons and threshold detections, which are crucial for monitoring and control tasks.
  • Programmable Voltage Reference: This feature provides flexibility in setting reference voltages for analog components, enhancing the precision of the system.

Furthermore, the PIC12F635 supports In-Circuit Serial Programming™ (ICSP™), which simplifies in-system programming and makes it easy to update firmware after deployment. The device also includes power-saving features such as a Power-on Reset (POR), Device Reset Timer (DRT), and an ultra-low-power sleep mode, making it suitable for battery-powered and power-sensitive applications.

With its small 8-pin package, the PIC12F635 is a perfect choice for projects where space is at a premium. Its robustness, coupled with Microchip's support and resources, ensures that engineers can confidently select the PIC12F635 for their next compact and power-efficient design.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2139 $51.4224
38+ $2.6370 $100.2060
59+ $2.5546 $150.7214
81+ $2.4722 $200.2482
105+ $2.3898 $250.9290
141+ $2.1426 $302.1066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention