Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 17A (Tc)
Rds On (Max) @ Id, Vgs 380mOhm @ 8.5A, 10V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 1850 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package TO-247 [B]
Package / Case TO-247-3
Base Product Number APT6038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1016203-APT6038BFLLG
Ultra Librarian 3D Model Ultra Librarian APT6038BFLLG CAD Model

Description

Microchip Technology's APT6038BFLLG - Power MOSFET

The APT6038BFLLG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance device is designed to meet the demanding requirements of today's power electronic applications, offering both high efficiency and reliability.

Constructed with advanced trench technology, the APT6038BFLLG is a N-channel enhancement mode field effect transistor (FET) that excels in high-speed switching applications. This MOSFET is characterized by its low on-state resistance (R<sub>DS(on)) and a high degree of ruggedness, which makes it an ideal choice for high-performance power supplies, motor controls, and various types of converters.

Key Features:

  • Low On-Resistance: The device features a very low R<sub>DS(on) which minimizes conduction losses, thereby improving overall efficiency and reducing heat generation within circuits.
  • High-Speed Switching: The APT6038BFLLG is optimized for fast switching, significantly reducing switching losses and enabling high-frequency operation.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DSS) of 600V, this MOSFET can handle high voltage applications with ease.
  • High Current Capacity: It is capable of supporting a continuous drain current (I<sub>D), making it suitable for applications requiring high current handling.
  • TO-247 Package: The device comes in a TO-247 package, known for excellent thermal performance and mechanical robustness.

Applications for the APT6038BFLLG are diverse, ranging from power management in computing and telecommunication systems to industrial uses such as solar inverters, welding equipment, and uninterruptible power supplies (UPS). Its combination of high efficiency and thermal stability also makes it an excellent choice for automotive applications, including electric vehicle (EV) charging and powertrain systems.

Microchip Technology's APT6038BFLLG is not just a component; it is a solution that ensures your products perform at their peak while maintaining energy efficiency and reliability. By integrating this power MOSFET into your designs, you can expect a remarkable improvement in your application's performance.

You May Also Be Interested in

Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Vishay
Lowest to $0.4949
ECAD model for SST215
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention