Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number PIC12F683
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655084-PIC12F683-E/MF
Ultra Librarian 3D Model Ultra Librarian PIC12F683-E/MF CAD Model

Description

The PIC12F683-E/MF from Microchip Technology is a high-performance, 8-bit, flash-based microcontroller packed in a compact 8-pin small outline package. This versatile microcontroller is designed for a wide range of applications, from industrial controls to consumer electronics, automotive systems, and more. Its small footprint and robust feature set make it ideal for space-constrained and power-sensitive applications.

Key Features

  • High-Performance RISC CPU: Features a 14-bit instruction set that leads to fast execution of instructions and up to 8 MIPS of processing power.
  • Flash Memory: Comes with 3.5KB of on-board programmable flash memory, allowing for easy updates and code changes.
  • RAM and EEPROM: Includes 128 bytes of RAM and 256 bytes of EEPROM for data storage.
  • I/O and Peripherals: Offers 6 I/O pins with various functionalities including analog inputs, PWM outputs, and comparators, enhancing design flexibility.
  • Internal Oscillator: Contains an internal 8MHz oscillator, which can be configured for various clock speeds, eliminating the need for external clock components.
  • Power-Efficient: Designed for low-power consumption with features like power-saving sleep mode, making it suitable for battery-operated devices.
  • Analog-to-Digital Converter: Equipped with a 10-bit, 4-channel ADC, allowing the microcontroller to interface with analog sensors and devices.
  • In-Circuit Serial Programming™ (ICSP™): Supports easy programming and debugging with Microchip's ICSP technology.

Applications

The PIC12F683-E/MF is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Medical devices
  • Security systems

With its robust integration of features and capabilities, the PIC12F683-E/MF is a powerful microcontroller choice for designers looking to optimize their embedded systems with flexibility, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention